Vishay Intertechnology, Inc. 12V 35A MOSFET Transistor SIS452DN-T1-GE3

Description
MOSFET N-CH 12V 35A PPAK1212-8 Product overview: SIS452DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS452DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 35A PPAK1212-8 Product overview: SIS452DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS452DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 35A MOSFET Transistor
278-SIS452DN-T1-GE3
12V 35A MOSFET Transistor 278-SIS452DN-T1-GE3
MOSFET N-CH 12V 35A PPAK1212-8 Product overview: SIS452DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS452DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 35A PPAK1212-8 Product overview: SIS452DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS452DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS452DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS452DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS452DN-T1-GE3TR-ND
N-Channel 12V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 12V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS452DN-T1-GE3 - 895105-SIS452DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS452DN-T1-GE3
895105-SIS452DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS452DN-T1-GE3 895105-SIS452DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895105-SIS452DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SIS452 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIS452DN-T1-GE3DKR, SIS452DNT1GE3, SIS452DN-T1-GE3CT, SIS452DN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 895105-SIS452DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIS452
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIS452DN-T1-GE3DKR, SIS452DNT1GE3, SIS452DN-T1-GE3CT, SIS452DN-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS452DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS452DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS452DN-T1-GE3
MOSFET N-CH 12V 35A PPAK1212-8

MOSFET N-CH 12V 35A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SIS452DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS452DN-T1-GE3
Single FETs, MOSFETs SIS452DN-T1-GE3
MOSFET N-CH 12V 35A PPAK1212-8

MOSFET N-CH 12V 35A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIS452DN-T1-GE3 SIS452DN-T1-GE3TR-ND 895105-SIS452DN-T1-GE3 SIS452DN-T1-GE3 SIS452DN-T1-GE3
Product Name 12V 35A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS452DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 3800 milliwatts 3800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 1700 pF @ 6 V PowerPAK® 1212-8
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers