Vishay Intertechnology, Inc. N-Channel 30V MOSFET Transistor SIS444DN-T1-GE3

Description
MOSFET N-Channel 30V Product overview: SIS444DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIS444DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-Channel 30V Product overview: SIS444DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIS444DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-SIS444DN-T1-GE3
N-Channel 30V MOSFET Transistor 2088-SIS444DN-T1-GE3
MOSFET N-Channel 30V Product overview: SIS444DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIS444DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-Channel 30V Product overview: SIS444DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIS444DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS444DN-T1-GE3 - 1250032-SIS444DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS444DN-T1-GE3
1250032-SIS444DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS444DN-T1-GE3 1250032-SIS444DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1250032-SIS444DN-T1- GE3 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): BSZ0902NS; RQ3E180BNTB; uPA2822T1L-E2-AT; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1250032-SIS444DN-T1-GE3
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): BSZ0902NS; RQ3E180BNTB; uPA2822T1L-E2-AT;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - SIS444DN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS444DN-T1-GE3-ND
Single FETs, MOSFETs SIS444DN-T1-GE3-ND
N-Channel 30V 35A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 35A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS444DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS444DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS444DN-T1-GE3
MOSFET N-CH 30V 35A PPAK1212-8

MOSFET N-CH 30V 35A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SIS444DN-T1-GE3 1250032-SIS444DN-T1-GE3 SIS444DN-T1-GE3-ND SIS444DN-T1-GE3 SIS444DN-T1-GE3
Product Name N-Channel 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS444DN-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44N - 1020786-AUIRFZ44N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 94000 milliwatts
View Details
7 suppliers