P-Channel 30V 50A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8S
MOSFET P-CH 30V 50A PPAK1212-8S Product overview: SIS439DNT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS439DNT-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 1096499-SIS439DNT-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.8W (Ta), 52.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 2135pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SiS427EDN-T1-GE3; Si7617DN-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 50A PPAK1212-8S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SIS439DNT-T1-GE3TR-ND | 278-SIS439DNT-T1-GE3 | 1096499-SIS439DNT-T1-GE3 | SIS439DNT-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 30V 50A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS439DNT-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | PowerPAK® 1212-8S | Tape & Reel (TR) | SOT3; PowerPAK 1212-8 | 2135 pF @ 15 V |
| PD | 3800 milliwatts | 3800 to 52100 milliwatts |