Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS434DN-T1-GE3 SIS434DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 064666-SIS434DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Family Name: SiS434DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1530pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 16.2A, 10V Alternative Parts (Cross-Reference): TPCC8069,L1Q(O; NVTFS5C471NLWFTAG ; NTTFS5C471NLTAG; NVTFS5C471NLTAG; Introduction Date: June 21, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064666-SIS434DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Family Name: SiS434DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1530pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 16.2A, 10V Alternative Parts (Cross-Reference): TPCC8069,L1Q(O; NVTFS5C471NLWFTAG ; NTTFS5C471NLTAG; NVTFS5C471NLTAG; Introduction Date: June 21, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS434DN-T1-GE3 - 064666-SIS434DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS434DN-T1-GE3
064666-SIS434DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS434DN-T1-GE3 064666-SIS434DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064666-SIS434DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Family Name: SiS434DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1530pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 16.2A, 10V Alternative Parts (Cross-Reference): TPCC8069,L1Q(O; NVTFS5C471NLWFTAG ; NTTFS5C471NLTAG; NVTFS5C471NLTAG; Introduction Date: June 21, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 064666-SIS434DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Family Name: SiS434DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1530pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 16.2A, 10V
Alternative Parts (Cross-Reference): TPCC8069,L1Q(O; NVTFS5C471NLWFTAG ; NTTFS5C471NLTAG; NVTFS5C471NLTAG;
Introduction Date: June 21, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SIS434DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS434DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS434DN-T1-GE3CT-ND
N-Channel 40V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS434DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS434DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS434DN-T1-GE3TR-ND
N-Channel 40V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS434DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS434DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS434DN-T1-GE3DKR-ND
N-Channel 40V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
40V 35A TO-252 MOSFET Transistor
278-SIS434DN-T1-GE3
40V 35A TO-252 MOSFET Transistor 278-SIS434DN-T1-GE3
N-CH MOSFET 40V 35A 7.6mR TO-252 1.17mm Product overview: SIS434DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS434DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 35A 7.6mR TO-252 1.17mm Product overview: SIS434DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS434DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS434DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS434DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS434DN-T1-GE3
MOSFET N-CH 40V 35A PPAK 1212-8

MOSFET N-CH 40V 35A PPAK 1212-8

Supplier's Site
N Channel Mosfet, 40V, 35A, Full Reel; Channel Type Vishay - 35R0027 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 35A, Full Reel; Channel Type Vishay
35R0027
N Channel Mosfet, 40V, 35A, Full Reel; Channel Type Vishay 35R0027
N CHANNEL MOSFET, 40V, 35A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 35A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site
Mosfet,n Ch,40V,35A,powerpak; Transistor Polarity Vishay - 60AC3814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,40V,35A,powerpak; Transistor Polarity Vishay
60AC3814
Mosfet,n Ch,40V,35A,powerpak; Transistor Polarity Vishay 60AC3814
MOSFET,N CH,40V,35A,POWERPAK; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

MOSFET,N CH,40V,35A,POWERPAK; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIS434DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS434DN-T1-GE3
Single FETs, MOSFETs SIS434DN-T1-GE3
MOSFET N-CH 40V 35A PPAK 1212-8

MOSFET N-CH 40V 35A PPAK 1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064666-SIS434DN-T1-GE3 SIS434DN-T1-GE3CT-ND 278-SIS434DN-T1-GE3 SIS434DN-T1-GE3 35R0027 60AC3814 SIS434DN-T1-GE3 SIS434DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS434DN-T1-GE3 Single FETs, MOSFETs 40V 35A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 40V, 35A, Full Reel; Channel Type Vishay Mosfet,n Ch,40V,35A,powerpak; Transistor Polarity Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 3800 to 52000 milliwatts 52000 milliwatts 3800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8 TO-3 TO-3 PowerPAK® 1212-8
Unlock Full Specs
to access all available technical data