Vishay Precision Group 20V 35A MOSFET Transistor SIS415DNT-T1-GE3

Description
MOSFET P-CH 20V 35A 1212-8 Product overview: SIS415DNT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS415DNT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 35A 1212-8 Product overview: SIS415DNT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS415DNT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 35A MOSFET Transistor
278-SIS415DNT-T1-GE3
20V 35A MOSFET Transistor 278-SIS415DNT-T1-GE3
MOSFET P-CH 20V 35A 1212-8 Product overview: SIS415DNT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS415DNT-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 35A 1212-8 Product overview: SIS415DNT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS415DNT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS415DNT-T1-GE3 - 849552-SIS415DNT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS415DNT-T1-GE3
849552-SIS415DNT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS415DNT-T1-GE3 849552-SIS415DNT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849552-SIS415DNT-T1- GE3 Series: TrenchFET® Features: 20 V Package: Reel - TR Family Name: SIS415 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS415DNT-T1-GE3DKR, SIS415DNT-T1-GE3TR, SIS415DNT-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 849552-SIS415DNT-T1-GE3
Series: TrenchFET®
Features: 20 V
Package: Reel - TR
Family Name: SIS415
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS415DNT-T1-GE3DKR, SIS415DNT-T1-GE3TR, SIS415DNT-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS415DNT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS415DNT-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIS415DNT-T1-GE3TR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS415DNT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS415DNT-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIS415DNT-T1-GE3DKR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS415DNT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS415DNT-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIS415DNT-T1-GE3CT-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Mosfet, P-Ch, 20V, 35A, Powerpak 1212-8S Rohs Compliant Vishay - 57AJ0412 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 35A, Powerpak 1212-8S Rohs Compliant Vishay
57AJ0412
Mosfet, P-Ch, 20V, 35A, Powerpak 1212-8S Rohs Compliant Vishay 57AJ0412
MOSFET, P-CH, 20V, 35A, POWERPAK 1212-8S ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 35A, POWERPAK 1212-8S ROHS COMPLIANT: YES

Supplier's Site
MOSFET -20V Vds 12V Vgs PowerPAK 1212-8S

MOSFET -20V Vds 12V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS415DNT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS415DNT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS415DNT-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIS415DNT-T1-GE3 849552-SIS415DNT-T1-GE3 742-SIS415DNT-T1-GE3TR-ND 57AJ0412 SIS415DNT-T1-GE3 SIS415DNT-T1-GE3
Product Name 20V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS415DNT-T1-GE3 Single FETs, MOSFETs Mosfet, P-Ch, 20V, 35A, Powerpak 1212-8S Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data