Vishay Intertechnology, Inc. Single FETs, MOSFETs SIS414DN-T1-GE3

Description
N-Channel 30V 20A (Tc) 3.4W (Ta), 31W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 20A (Tc) 3.4W (Ta), 31W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS414DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS414DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS414DN-T1-GE3TR-ND
N-Channel 30V 20A (Tc) 3.4W (Ta), 31W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 20A (Tc) 3.4W (Ta), 31W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS414DN-T1-GE3 - 064664-SIS414DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS414DN-T1-GE3
064664-SIS414DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS414DN-T1-GE3 064664-SIS414DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064664-SIS414DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.4W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 795pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064664-SIS414DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.4W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 795pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 16 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 20A MOSFET Transistor
278-SIS414DN-T1-GE3
30V 20A MOSFET Transistor 278-SIS414DN-T1-GE3
MOSFET N-CH 30V 20A PPAK1212-8 Product overview: SIS414DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS414DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20A PPAK1212-8 Product overview: SIS414DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS414DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS414DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS414DN-T1-GE3
Single FETs, MOSFETs SIS414DN-T1-GE3
MOSFET N-CH 30V 20A PPAK1212-8

MOSFET N-CH 30V 20A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS414DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS414DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS414DN-T1-GE3
MOSFET N-CH 30V 20A PPAK1212-8

MOSFET N-CH 30V 20A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIS414DN-T1-GE3TR-ND 064664-SIS414DN-T1-GE3 278-SIS414DN-T1-GE3 SIS414DN-T1-GE3 SIS414DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS414DN-T1-GE3 30V 20A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 Tape & Reel (TR) PowerPAK® 1212-8 795 pF @ 15 V
V(BR)DSS 30 volts 30 volts
PD 3400 to 31000 milliwatts 3400 milliwatts 3400 milliwatts
Unlock Full Specs
to access all available technical data