Vishay Precision Group P-Channel SMD 30V -18A MOSFET Transistor SIS413DN-T1-GE3

Description
P-Channel MOSFET, 30V, -18A, 9.4mR, Surface Mount Product overview: SIS413DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, -18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, -18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS413DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 30V, -18A, 9.4mR, Surface Mount Product overview: SIS413DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, -18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, -18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS413DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 30V -18A MOSFET Transistor
278-SIS413DN-T1-GE3
P-Channel SMD 30V -18A MOSFET Transistor 278-SIS413DN-T1-GE3
P-Channel MOSFET, 30V, -18A, 9.4mR, Surface Mount Product overview: SIS413DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, -18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, -18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS413DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 30V, -18A, 9.4mR, Surface Mount Product overview: SIS413DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, -18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, -18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS413DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS413DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS413DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS413DN-T1-GE3CT-ND
P-Channel 30V 18A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 18A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS413DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS413DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS413DN-T1-GE3DKR-ND
P-Channel 30V 18A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 18A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS413DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS413DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS413DN-T1-GE3TR-ND
P-Channel 30V 18A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 18A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS413DN-T1-GE3 - 1096496-SIS413DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS413DN-T1-GE3
1096496-SIS413DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS413DN-T1-GE3 1096496-SIS413DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096496-SIS413DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4280pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096496-SIS413DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4280pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIS413DN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIS413DN-T1-GE3
30V 18A 9.4mΩ@10V,15A 2.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

30V 18A 9.4mΩ@10V,15A 2.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS413DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS413DN-T1-GE3
Single FETs, MOSFETs SIS413DN-T1-GE3
MOSFET P-CH 30V 18A PPAK 1212-8

MOSFET P-CH 30V 18A PPAK 1212-8

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -18A, Powerpak 1212; Channel Type Vishay - 70AC6482 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -18A, Powerpak 1212; Channel Type Vishay
70AC6482
Mosfet, P-Ch, -30V, -18A, Powerpak 1212; Channel Type Vishay 70AC6482
MOSFET, P-CH, -30V, -18A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -18A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS413DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS413DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS413DN-T1-GE3
MOSFET P-CH 30V 18A PPAK 1212-8

MOSFET P-CH 30V 18A PPAK 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIS413DN-T1-GE3 SIS413DN-T1-GE3CT-ND 1096496-SIS413DN-T1-GE3 SIS413DN-T1-GE3 SIS413DN-T1-GE3 70AC6482 SIS413DN-T1-GE3
Product Name P-Channel SMD 30V -18A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS413DN-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -18A, Powerpak 1212; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 52000 milliwatts 3700 to 52000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers