Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS322DNT-T1-GE3 SIS322DNT-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096492-SIS322DNT-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38.3A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1000pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096492-SIS322DNT-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38.3A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1000pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS322DNT-T1-GE3 - 1096492-SIS322DNT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS322DNT-T1-GE3
1096492-SIS322DNT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS322DNT-T1-GE3 1096492-SIS322DNT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096492-SIS322DNT-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38.3A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1000pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096492-SIS322DNT-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 38.3A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1000pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SIS322DNT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS322DNT-T1-GE3TR-ND
Single FETs, MOSFETs SIS322DNT-T1-GE3TR-ND
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS322DNT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS322DNT-T1-GE3DKR-ND
Single FETs, MOSFETs SIS322DNT-T1-GE3DKR-ND
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS322DNT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS322DNT-T1-GE3CT-ND
Single FETs, MOSFETs SIS322DNT-T1-GE3CT-ND
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 15.3A MOSFET Transistor
278-SIS322DNT-T1-GE3
30V 15.3A MOSFET Transistor 278-SIS322DNT-T1-GE3
Trans MOSFET N-CH 30V 15.3A 8-Pin PowerPAK 1212 T/R Product overview: SIS322DNT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS322DNT-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 15.3A 8-Pin PowerPAK 1212 T/R Product overview: SIS322DNT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS322DNT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8S

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS322DNT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS322DNT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS322DNT-T1-GE3
MOSFET N-CH 30V 38.3A PPAK1212-8

MOSFET N-CH 30V 38.3A PPAK1212-8

Supplier's Site
Mosfet, N Channel, 30V, 38.3A, Powerpak 1212-8; Channel Type Vishay - 68W7091 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 38.3A, Powerpak 1212-8; Channel Type Vishay
68W7091
Mosfet, N Channel, 30V, 38.3A, Powerpak 1212-8; Channel Type Vishay 68W7091
MOSFET, N CHANNEL, 30V, 38.3A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19.8W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 38.3A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19.8W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 38.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay - 68W7092 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 38.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay
68W7092
Mosfet, N Ch, 30V, 38.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay 68W7092
MOSFET, N CH, 30V, 38.3A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19.8W RoHS Compliant: Yes

MOSFET, N CH, 30V, 38.3A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19.8W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096492-SIS322DNT-T1-GE3 SIS322DNT-T1-GE3TR-ND 278-SIS322DNT-T1-GE3 SIS322DNT-T1-GE3 SIS322DNT-T1-GE3 68W7091 68W7092
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS322DNT-T1-GE3 Single FETs, MOSFETs 30V 15.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 30V, 38.3A, Powerpak 1212-8; Channel Type Vishay Mosfet, N Ch, 30V, 38.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 3200 to 19800 milliwatts 19800 milliwatts 19800 milliwatts 19800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers