Vishay Intertechnology, Inc. MOSFET SiS184DN-T1-GE3

Description
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8
Description
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8
Datasheet
Datasheet Summary
Powered by GS/AI

The SiS184DN-T1-GE3 is an N-channel 60 V MOSFET in a PowerPAK 1212-8 package, designed for synchronous rectification, motor drive, and DC/DC conversion applications. It features a maximum on-state resistance of 0.0058 Ω at 10 V gate-source voltage and 0.0070 Ω at 7.5 V, with a typical total gate charge of 16 nC. The device is rated for a continuous drain current of 65.3 A at 25 °C and supports a pulsed drain current of 100 A. Thermal performance is optimized with a junction-to-case thermal resistance of 1.9 to 2.4 °C/W. The MOSFET is lead-free, halogen-free, and meets AEC-Q200 automotive qualification standards. The PowerPAK 1212-8 package measures 3.3 mm × 3.3 mm and has a height of 1.05 mm, enabling high power density in compact designs.

Datasheet Summary
Powered by GS/AI

The SiS184DN-T1-GE3 is an N-channel 60 V MOSFET in a PowerPAK 1212-8 package, designed for synchronous rectification, motor drive, and DC/DC conversion applications. It features a maximum on-state resistance of 0.0058 Ω at 10 V gate-source voltage and 0.0070 Ω at 7.5 V, with a typical total gate charge of 16 nC. The device is rated for a continuous drain current of 65.3 A at 25 °C and supports a pulsed drain current of 100 A. Thermal performance is optimized with a junction-to-case thermal resistance of 1.9 to 2.4 °C/W. The MOSFET is lead-free, halogen-free, and meets AEC-Q200 automotive qualification standards. The PowerPAK 1212-8 package measures 3.3 mm × 3.3 mm and has a height of 1.05 mm, enabling high power density in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SiS184DN-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222835P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRFB4610-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers