The Vishay N-Channel MOSFET, part number 31AJ7247, features a maximum drain-source voltage (V_DS) of 70V and a continuous drain current (I_D) rating of 45.3A. It is housed in a PowerPAK 1212-8 package and is compliant with RoHS standards. The device exhibits a low on-state resistance (R_DS(on)) of 0.0095Ω at a gate-source voltage (V_GS) of 10V and 0.0135Ω at 4.5V, making it suitable for applications requiring efficient power management. This MOSFET is designed for various applications, including synchronous rectification, DC/DC converters, motor drive control, and load switching. It has a total gate charge (Q_g) of approximately 8.7nC, contributing to its efficiency in switching applications. The device is also characterized by a low R_DS x Q_g figure-of-merit, enhancing its performance in high-frequency applications. With a maximum power dissipation of 39W at a case temperature of 25°C, this MOSFET is capable of handling significant thermal loads. The operating junction temperature range is from -55°C to +150°C, providing versatility in different environmental conditions.
N-Channel 70V 13.9A (Ta), 45.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 70V 13.9A (Ta), 45.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 70V 13.9A (Ta), 45.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
N-CHANNEL 70 V (D-S) MOSFET POWE
MOSFET, N-CH, 70V, 45.3A, POWERPAK 1212 ROHS COMPLIANT: YES
N-CHANNEL 70 V (D-S) MOSFET POWE
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIS178LDN-T1-GE3TR-ND | SIS178LDN-T1-GE3 | 31AJ7247 | SIS178LDN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 70V, 45.3A, Powerpak 1212 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 1212-8 | PowerPAK® 1212-8 | TO-3 | PowerPAKR 1212-8 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 70 volts |