Vishay Intertechnology, Inc. Single FETs, MOSFETs SIS176LDN-T1-GE3

Description
N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIS176LDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS176LDN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIS176LDN-T1-GE3TR-ND
N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS176LDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS176LDN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIS176LDN-T1-GE3DKR-ND
N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS176LDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS176LDN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIS176LDN-T1-GE3CT-ND
N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 70V 12.9A (Ta), 42.3A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Power Dissipation (Max): 3.6W (Ta), 39W (Tc) Input Capacitance (Ciss) (Max) @ Vds: 1660 pF @ 35 V

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Power Dissipation (Max): 3.6W (Ta), 39W (Tc)
Input Capacitance (Ciss) (Max) @ Vds: 1660 pF @ 35 V

Buy Now Datasheet
Singapore, Singapore
70V 12.9A MOSFET Transistor
278-SIS176LDN-T1-GE3
70V 12.9A MOSFET Transistor 278-SIS176LDN-T1-GE3
Trans MOSFET N-CH 70V 12.9A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS176LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 12.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 12.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS176LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 70V 12.9A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS176LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 12.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 12.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS176LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS176LDN-T1-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS176LDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS176LDN-T1-GE3
N-CHANNEL 70 V (D-S) MOSFET POWE

N-CHANNEL 70 V (D-S) MOSFET POWE

Supplier's Site
Mosfet, N-Ch, 70V, 42.3A, Powerpak 1212 Rohs Compliant Vishay - 31AJ7246 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 70V, 42.3A, Powerpak 1212 Rohs Compliant Vishay
31AJ7246
Mosfet, N-Ch, 70V, 42.3A, Powerpak 1212 Rohs Compliant Vishay 31AJ7246
MOSFET, N-CH, 70V, 42.3A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 70V, 42.3A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIS176LDN-T1-GE3TR-ND 278-SIS176LDN-T1-GE3 SIS176LDN-T1-GE3 31AJ7246
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs 70V 12.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 70V, 42.3A, Powerpak 1212 Rohs Compliant Vishay
Polarity N-Channel
Package Type PowerPAK® 1212-8 SOT3 Tape and Reel PowerPAKR 1212-8 TO-3
PD 3600 to 39000 milliwatts 3600 milliwatts
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data