Vishay Precision Group 80V 12A MOSFET Transistor SIS126DN-T1-GE3

Description
Trans MOSFET N-CH 80V 12A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS126DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS126DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 80V 12A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS126DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS126DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 12A MOSFET Transistor
278-SIS126DN-T1-GE3
80V 12A MOSFET Transistor 278-SIS126DN-T1-GE3
Trans MOSFET N-CH 80V 12A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS126DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS126DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 80V 12A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS126DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS126DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964297-SIS126DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964297-SIS126DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964297-SIS126DN-T1-GE3
Win Source Part Number: 964297-SIS126DN-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 45.1A (Tc) Rds On (Max) @ Id, Vgs: 10.2mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1402 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIS126DN-T1-GE3CT,SI S126DN-T1-GE3TR,SIS1 26DN-T1-GE3DKR Base Product Number: SIS126 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 964297-SIS126DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 45.1A (Tc)
Rds On (Max) @ Id, Vgs: 10.2mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1402 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIS126DN-T1-GE3CT,SIS126DN-T1-GE3TR,SIS126DN-T1-GE3DKR
Base Product Number: SIS126
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIS126DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS126DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS126DN-T1-GE3TR-ND
N-Channel 80V 12A (Ta), 45.1A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 80V 12A (Ta), 45.1A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS126DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS126DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS126DN-T1-GE3CT-ND
N-Channel 80V 12A (Ta), 45.1A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 80V 12A (Ta), 45.1A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS126DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS126DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS126DN-T1-GE3DKR-ND
N-Channel 80V 12A (Ta), 45.1A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 80V 12A (Ta), 45.1A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 80V, 45.1A, Powerpak 1212; Channel Type Vishay - 10AH0982 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 45.1A, Powerpak 1212; Channel Type Vishay
10AH0982
Mosfet, N-Ch, 80V, 45.1A, Powerpak 1212; Channel Type Vishay 10AH0982
MOSFET, N-CH, 80V, 45.1A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:45.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 80V, 45.1A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:45.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 80 V (D-S) MOSFET

MOSFET N-Channel 80 V (D-S) MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS126DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS126DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS126DN-T1-GE3
MOSFET N-CH 80V 12A/45.1A PPAK

MOSFET N-CH 80V 12A/45.1A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIS126DN-T1-GE3 964297-SIS126DN-T1-GE3 SIS126DN-T1-GE3TR-ND 10AH0982 SIS126DN-T1-GE3 SIS126DN-T1-GE3
Product Name 80V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 80V, 45.1A, Powerpak 1212; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
PD 3700 milliwatts 3700 to 52000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data