Vishay Precision Group Single FETs, MOSFETs SIS110DN-T1-GE3

Description
N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS110DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS110DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS110DN-T1-GE3DKR-ND
N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS110DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS110DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS110DN-T1-GE3TR-ND
N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS110DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS110DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS110DN-T1-GE3CT-ND
N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS110DN-T1-GE3 - 895090-SIS110DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS110DN-T1-GE3
895090-SIS110DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS110DN-T1-GE3 895090-SIS110DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895090-SIS110DN-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS110 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS110DN-T1-GE3TR, SIS110DN-T1-GE3DKR, SIS110DN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 895090-SIS110DN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 5.2A (Ta), 14.2A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS110
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS110DN-T1-GE3TR, SIS110DN-T1-GE3DKR, SIS110DN-T1-GE3CT

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIS110DN-T1-GE3
MOSFET Transistor 278-SIS110DN-T1-GE3
Power Field-Effect Transistor, Product overview: SIS110DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS110DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIS110DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS110DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 14.2A, 150Deg C, 24W; Transistor Polarity Vishay - 78AC6534 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 14.2A, 150Deg C, 24W; Transistor Polarity Vishay
78AC6534
Mosfet, N-Ch, 100V, 14.2A, 150Deg C, 24W; Transistor Polarity Vishay 78AC6534
MOSFET, N-CH, 100V, 14.2A, 150DEG C, 24W; Transistor Polarity:N Channel; Continuous Drain Current Id:14.2A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 14.2A, 150DEG C, 24W; Transistor Polarity:N Channel; Continuous Drain Current Id:14.2A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS110DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS110DN-T1-GE3
Single FETs, MOSFETs SIS110DN-T1-GE3
MOSFET N-CH 100V 5.2A/14.2A PPAK

MOSFET N-CH 100V 5.2A/14.2A PPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIS110DN-T1-GE3DKR-ND 895090-SIS110DN-T1-GE3 278-SIS110DN-T1-GE3 78AC6534 SIS110DN-T1-GE3 SIS110DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS110DN-T1-GE3 MOSFET Transistor Mosfet, N-Ch, 100V, 14.2A, 150Deg C, 24W; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 TO-3 PowerPAK® 1212-8
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
IDSS 14200 milliamps 5200 milliamps
Unlock Full Specs
to access all available technical data