Vishay Intertechnology, Inc. 25V 60A MOSFET Transistor SIRC16DP-T1-GE3

Description
Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP Product overview: SIRC16DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRC16DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP Product overview: SIRC16DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRC16DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 60A MOSFET Transistor
278-SIRC16DP-T1-GE3
25V 60A MOSFET Transistor 278-SIRC16DP-T1-GE3
Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP Product overview: SIRC16DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRC16DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP Product overview: SIRC16DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRC16DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970252-SIRC16DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970252-SIRC16DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970252-SIRC16DP-T1-GE3
Win Source Part Number: 970252-SIRC16DP-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 0.96mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 54.3W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 5150 pF @ 10 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRC16DP-T1-GE3TR,SI RC16DP-T1-GE3CT,SIRC 16DP-T1-GE3DKR Base Product Number: SIRC16 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 970252-SIRC16DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 0.96mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 54.3W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 5150 pF @ 10 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRC16DP-T1-GE3TR,SIRC16DP-T1-GE3CT,SIRC16DP-T1-GE3DKR
Base Product Number: SIRC16
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIRC16DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRC16DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRC16DP-T1-GE3DKR-ND
N-Channel 25V 60A (Tc) 54.3W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 54.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRC16DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRC16DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRC16DP-T1-GE3CT-ND
N-Channel 25V 60A (Tc) 54.3W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 54.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRC16DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRC16DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRC16DP-T1-GE3TR-ND
N-Channel 25V 60A (Tc) 54.3W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 54.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Vds 20V Vgs PowerPAK SO-8

MOSFET 25V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRC16DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRC16DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRC16DP-T1-GE3
MOSFET N-CH 25V 60A PPAK SO-8

MOSFET N-CH 25V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIRC16DP-T1-GE3 970252-SIRC16DP-T1-GE3 SIRC16DP-T1-GE3DKR-ND SIRC16DP-T1-GE3 SIRC16DP-T1-GE3
Product Name 25V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Transconductance 0.0670 kS
Unlock Full Specs
to access all available technical data