The SIRC10DP-T1-GE3 is an N-Channel MOSFET designed for applications requiring efficient power management. It features a maximum drain-source voltage (V_DS) of 30 V and a continuous drain current (I_D) rating of 60 A at a case temperature of 25 °C. The device exhibits a low on-state resistance (R_DS(on)) of 0.0035 Ω at a gate-source voltage (V_GS) of 10 V, making it suitable for high-efficiency synchronous buck converters and DC/DC conversion applications. This MOSFET is housed in a PowerPAK SO-8 package, which is optimized for surface mounting. It includes a monolithic Schottky diode, enhancing its performance in synchronous rectification scenarios. The operating temperature range is broad, from -55 °C to +150 °C, ensuring reliability in various environments. The device is also lead-free and halogen-free, aligning with modern environmental standards. Engineers considering this component should note its suitability for high-frequency applications, as it has been tested for gate charge and switching characteristics, which are critical for efficient operation in RF applications. The SIRC10DP-T1-GE3 is a robust choice for projects requiring reliable and efficient power management solutions.
Manufacturer: Vishay
Win Source Part Number: 895089-SIRC10DP-T1-G
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 60A (Tc) 43W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIRC10
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIRC10DP-T1-GE3DKR, SIRC10DP-T1-GE3CT, SIRC10DP-T1-GE3TR
N-Channel 30V 60A (Tc) 43W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 60A (Tc) 43W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 60A (Tc) 43W (Tc) Surface Mount PowerPAK® SO-8
MOSFET, N CH+SCHOTTKY, 30V, POWERPAK SO; Transistor Polarity:N Channel + Schottky; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes
MOSFET 30V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 30V 60A PPAK SO-8
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 895089-SIRC10DP-T1-GE3 | SIRC10DP-T1-GE3TR-ND | 15AC8638 | SIRC10DP-T1-GE3 | SIRC10DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRC10DP-T1-GE3 | Single FETs, MOSFETs | Mosfet, N Ch+Schottky, 30V, Powerpak So; Transistor Polarity Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 |