N-Channel 30V 32A (Ta), 60A (Tc) 5W (Ta), 50W (Tc) Surface Mount PowerPAK® SO-8
Win Source Part Number: 1093105-SIRC06DP-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Schottky Diode (Body)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 60A (Tc)
Rds On (Max) @ Id, Vgs: 2.7mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 5W (Ta), 50W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2455 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRC06DP-T1-GE3CT,SI
Base Product Number: SIRC06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 32A/60A PPAK SO8
MOSFET 30V Vds 20V Vgs PowerPAK SO-8
MOSFET, N-CH, 30V, 60A, 150DEG C, 50W; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIRC06DP-T1-GE3TR-ND | 1093105-SIRC06DP-T1-GE3 | SIRC06DP-T1-GE3 | SIRC06DP-T1-GE3 | 81AC2786 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 60A, 150Deg C, 50W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | |||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3 | SO-8; PowerPAKR SO-8 | TO-3 | |
| PD | 5000 to 50000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) |