Vishay Precision Group N-Channel 30V 100A MOSFET Transistor SIRA99DP-T1-GE3

Description
N-Channel MOSFET, 30V, 100A, Low Rds(on) Product overview: SIRA99DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA99DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 30V, 100A, Low Rds(on) Product overview: SIRA99DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA99DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 100A MOSFET Transistor
278-SIRA99DP-T1-GE3
N-Channel 30V 100A MOSFET Transistor 278-SIRA99DP-T1-GE3
N-Channel MOSFET, 30V, 100A, Low Rds(on) Product overview: SIRA99DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA99DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 100A, Low Rds(on) Product overview: SIRA99DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA99DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PowerPAK® SO-8 Package / Case: PowerPAK® SO-8 Product Status: Active Product Status: SIRA99

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PowerPAK® SO-8
Package / Case: PowerPAK® SO-8
Product Status: Active
Product Status: SIRA99

Buy Now Datasheet
MOSFETs - 1885097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885097
MOSFETs 1885097
P-Channel 30-V (D-S) MOSFET PowerPAK SO

P-Channel 30-V (D-S) MOSFET PowerPAK SO

Supplier's Site
MOSFETs - 1884884 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884884
MOSFETs 1884884
P-Channel 30-V (D-S) MOSFET PowerPAK SO

P-Channel 30-V (D-S) MOSFET PowerPAK SO

Supplier's Site
MOSFETs - 1885097P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885097P
MOSFETs 1885097P
P-Channel 30-V (D-S) MOSFET PowerPAK SO

P-Channel 30-V (D-S) MOSFET PowerPAK SO

Supplier's Site
Single FETs, MOSFETs - SIRA99DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA99DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA99DP-T1-GE3TR-ND
P-Channel 30V 47.9A (Ta), 195A (Tc) 6.35W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 47.9A (Ta), 195A (Tc) 6.35W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA99DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA99DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA99DP-T1-GE3DKR-ND
P-Channel 30V 47.9A (Ta), 195A (Tc) 6.35W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 47.9A (Ta), 195A (Tc) 6.35W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA99DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA99DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA99DP-T1-GE3CT-ND
P-Channel 30V 47.9A (Ta), 195A (Tc) 6.35W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 47.9A (Ta), 195A (Tc) 6.35W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30 V (D-S) MOSFET

MOSFET P-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Mosfet, P-Ch, -30V, -195A, Powerpak So-8; Channel Type Vishay - 10AH0970 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -195A, Powerpak So-8; Channel Type Vishay
10AH0970
Mosfet, P-Ch, -30V, -195A, Powerpak So-8; Channel Type Vishay 10AH0970
MOSFET, P-CH, -30V, -195A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:195A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -195A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:195A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA99DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA99DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA99DP-T1-GE3
MOSFET P-CH 30V 47.9A/195A PPAK

MOSFET P-CH 30V 47.9A/195A PPAK

Supplier's Site
Single FETs, MOSFETs - SIRA99DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA99DP-T1-GE3
Single FETs, MOSFETs SIRA99DP-T1-GE3
MOSFET P-CH 30V 47.9A/195A PPAK

MOSFET P-CH 30V 47.9A/195A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIRA99DP-T1-GE3 1885097 1885097P SIRA99DP-T1-GE3TR-ND SIRA99DP-T1-GE3 10AH0970 SIRA99DP-T1-GE3 SIRA99DP-T1-GE3
Product Name N-Channel 30V 100A MOSFET Transistor Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -30V, -195A, Powerpak So-8; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SO-8; SOT3 Powerpak so SO-8; SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
IDSS 195000 milliamps 47900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
 - AUIRF3205Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO220
Packing Method Tube; Tube
View Details
9 suppliers