Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIRA80DP-T1-RE3

Description
Win Source Part Number: 1178945-SIRA80DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 0.62mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9530 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA80DP-T1-RE3TR,SI RA80DP-T1-RE3CT,SIRA 80DP-T1-RE3DKR Base Product Number: SIRA80 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1178945-SIRA80DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 0.62mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9530 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA80DP-T1-RE3TR,SI RA80DP-T1-RE3CT,SIRA 80DP-T1-RE3DKR Base Product Number: SIRA80 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1178945-SIRA80DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1178945-SIRA80DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1178945-SIRA80DP-T1-RE3
Win Source Part Number: 1178945-SIRA80DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 0.62mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9530 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA80DP-T1-RE3TR,SI RA80DP-T1-RE3CT,SIRA 80DP-T1-RE3DKR Base Product Number: SIRA80 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1178945-SIRA80DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.62mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9530 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA80DP-T1-RE3TR,SIRA80DP-T1-RE3CT,SIRA80DP-T1-RE3DKR
Base Product Number: SIRA80
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 100A 0.0075 Ohm MOSFET Transistor
278-SIRA80DP-T1-RE3
N-Channel 30V 100A 0.0075 Ohm MOSFET Transistor 278-SIRA80DP-T1-RE3
N-Channel MOSFET, 30V, 100A, 0.0075 Ohm Product overview: SIRA80DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 0.0075 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 0.0075 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA80DP-T1-RE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 100A, 0.0075 Ohm Product overview: SIRA80DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 0.0075 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 0.0075 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA80DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA80DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA80DP-T1-RE3TR-ND
Single FETs, MOSFETs SIRA80DP-T1-RE3TR-ND
N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA80DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA80DP-T1-RE3CT-ND
Single FETs, MOSFETs SIRA80DP-T1-RE3CT-ND
N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA80DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA80DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIRA80DP-T1-RE3DKR-ND
N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA80DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA80DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA80DP-T1-RE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIRA80DP-T1-RE3
Triode/MOS Tube/Transistor >> MOSFETs SIRA80DP-T1-RE3
30V 100A 104W 0.62mΩ@20A,10V 2.2V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

30V 100A 104W 0.62mΩ@20A,10V 2.2V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20/-16V Vgs PowerPAK SO-8

MOSFET 30V Vds 20/-16V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay - 81AC2784 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay
81AC2784
Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay 81AC2784
MOSFET, N-CH, 30V, 100A, 150DEG C, 104W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, 150DEG C, 104W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA80DP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA80DP-T1-RE3
Single FETs, MOSFETs SIRA80DP-T1-RE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1178945-SIRA80DP-T1-RE3 278-SIRA80DP-T1-RE3 SIRA80DP-T1-RE3TR-ND SIRA80DP-T1-RE3 SIRA80DP-T1-RE3 SIRA80DP-T1-RE3 81AC2784 SIRA80DP-T1-RE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30V 100A 0.0075 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 104000 milliwatts 104000 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details