Vishay Intertechnology, Inc. MOSFET Transistor SIRA64DP-T1-RE3

Description
Power Field-Effect Transistor, Product overview: SIRA64DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SIRA64DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIRA64DP-T1-RE3
MOSFET Transistor 278-SIRA64DP-T1-RE3
Power Field-Effect Transistor, Product overview: SIRA64DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-RE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIRA64DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA64DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA64DP-T1-RE3TR-ND
Single FETs, MOSFETs SIRA64DP-T1-RE3TR-ND
N-Channel 30V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA64DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA64DP-T1-RE3CT-ND
Single FETs, MOSFETs SIRA64DP-T1-RE3CT-ND
N-Channel 30V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA64DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA64DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIRA64DP-T1-RE3DKR-ND
N-Channel 30V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 978334-SIRA64DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
978334-SIRA64DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 978334-SIRA64DP-T1-RE3
Win Source Part Number: 978334-SIRA64DP-T1-R E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 27.8W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3420 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA64DP-T1-RE3TR,SI RA64DP-T1-RE3CT,SIRA 64DP-T1-RE3DKR,SIRA6 4DP-T1-RE3-ND Base Product Number: SIRA64 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 978334-SIRA64DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 27.8W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3420 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA64DP-T1-RE3TR,SIRA64DP-T1-RE3CT,SIRA64DP-T1-RE3DKR,SIRA64DP-T1-RE3-ND
Base Product Number: SIRA64
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA64DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA64DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA64DP-T1-RE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIRA64DP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA64DP-T1-RE3
Single FETs, MOSFETs SIRA64DP-T1-RE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIRA64DP-T1-RE3 SIRA64DP-T1-RE3TR-ND 978334-SIRA64DP-T1-RE3 SIRA64DP-T1-RE3 SIRA64DP-T1-RE3 SIRA64DP-T1-RE3
Product Name MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Surface Mount SO-8; PowerPAK® SO-8
PD 27800 milliwatts 27800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 5.1A MOSFET Transistor - 289-AUIRF7341QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details