Vishay Intertechnology, Inc. 30V 37A MOSFET Transistor SIRA64DP-T1-GE3

Description
Trans MOSFET N-CH 30V 37A 8-Pin PowerPAK SO EP T/R Product overview: SIRA64DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 37A 8-Pin PowerPAK SO EP T/R Product overview: SIRA64DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 37A MOSFET Transistor
278-SIRA64DP-T1-GE3
30V 37A MOSFET Transistor 278-SIRA64DP-T1-GE3
Trans MOSFET N-CH 30V 37A 8-Pin PowerPAK SO EP T/R Product overview: SIRA64DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 37A 8-Pin PowerPAK SO EP T/R Product overview: SIRA64DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA64DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA64DP-T1-GE3 - 895086-SIRA64DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA64DP-T1-GE3
895086-SIRA64DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA64DP-T1-GE3 895086-SIRA64DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895086-SIRA64DP-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIRA64 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIRA64DP-T1-GE3-ND, SIRA64DP-T1-GE3CT, SIRA64DP-T1-GE3TR, SIRA64DP-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 895086-SIRA64DP-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 60A (Tc) 27.8W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIRA64
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIRA64DP-T1-GE3-ND, SIRA64DP-T1-GE3CT, SIRA64DP-T1-GE3TR, SIRA64DP-T1-GE3DKR

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA64DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA64DP-T1-GE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIRA64DP-T1-GE3 895086-SIRA64DP-T1-GE3 SIRA64DP-T1-GE3 SIRA64DP-T1-GE3
Product Name 30V 37A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA64DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 5000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data