Vishay Precision Group MOSFET Transistor SIRA62DP-T1-RE3

Description
Power Field-Effect Transistor, Product overview: SIRA62DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA62DP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SIRA62DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA62DP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIRA62DP-T1-RE3
MOSFET Transistor 278-SIRA62DP-T1-RE3
Power Field-Effect Transistor, Product overview: SIRA62DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA62DP-T1-RE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIRA62DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA62DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA62DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA62DP-T1-RE3CT-ND
Single FETs, MOSFETs SIRA62DP-T1-RE3CT-ND
N-Channel 30V 51.4A (Ta), 80A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 51.4A (Ta), 80A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA62DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA62DP-T1-RE3TR-ND
Single FETs, MOSFETs SIRA62DP-T1-RE3TR-ND
N-Channel 30V 51.4A (Ta), 80A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 51.4A (Ta), 80A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA62DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA62DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIRA62DP-T1-RE3DKR-ND
N-Channel 30V 51.4A (Ta), 80A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 51.4A (Ta), 80A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961452-SIRA62DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961452-SIRA62DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961452-SIRA62DP-T1-RE3
Win Source Part Number: 961452-SIRA62DP-T1-R E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 51.4A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 5.2W (Ta), 65.7W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4460 pF @ 15 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA62DP-T1-RE3CT,SI RA62DP-T1-RE3TR,SIRA 62DP-T1-RE3DKR Base Product Number: SIRA62 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961452-SIRA62DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 51.4A (Ta), 80A (Tc)
Rds On (Max) @ Id, Vgs: 1.2mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 65.7W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4460 pF @ 15 V
Vgs (Max): +16V, -12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA62DP-T1-RE3CT,SIRA62DP-T1-RE3TR,SIRA62DP-T1-RE3DKR
Base Product Number: SIRA62
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 30V, 80A, 150Deg C, 65.7W; Transistor Polarity Vishay - 81AC2783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 80A, 150Deg C, 65.7W; Transistor Polarity Vishay
81AC2783
Mosfet, N-Ch, 30V, 80A, 150Deg C, 65.7W; Transistor Polarity Vishay 81AC2783
MOSFET, N-CH, 30V, 80A, 150DEG C, 65.7W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 80A, 150DEG C, 65.7W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIRA62DP-T1-RE3
Triode/MOS Tube/Transistor >> MOSFETs SIRA62DP-T1-RE3
30V 1.2mΩ@15A,10V 2.2V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

30V 1.2mΩ@15A,10V 2.2V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 16V Vgs PowerPAK SO-8

MOSFET 30V Vds 16V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIRA62DP-T1-RE3 SIRA62DP-T1-RE3CT-ND 961452-SIRA62DP-T1-RE3 81AC2783 SIRA62DP-T1-RE3 SIRA62DP-T1-RE3
Product Name MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 30V, 80A, 150Deg C, 65.7W; Transistor Polarity Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 TO-3
PD 5200 to 65700 milliwatts 5200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data