Vishay Precision Group Single FETs, MOSFETs SIRA60DP-T1-GE3

Description
N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIRA60DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA60DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA60DP-T1-GE3DKR-ND
N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA60DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA60DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA60DP-T1-GE3CT-ND
N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA60DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA60DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA60DP-T1-GE3TR-ND
N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-SIRA60DP-T1-GE3
30V 100A MOSFET Transistor 278-SIRA60DP-T1-GE3
Trans MOSFET N-CH 30V 100A 8-Pin PowerPAK SO EP T/R Product overview: SIRA60DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA60DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 100A 8-Pin PowerPAK SO EP T/R Product overview: SIRA60DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA60DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA60DP-T1-GE3 - 895085-SIRA60DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA60DP-T1-GE3
895085-SIRA60DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA60DP-T1-GE3 895085-SIRA60DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895085-SIRA60DP-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIRA60 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIRA60DP-T1-GE3TR, SIRA60DP-T1-GE3DKR, SIRA60DP-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 895085-SIRA60DP-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 100A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIRA60
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIRA60DP-T1-GE3TR, SIRA60DP-T1-GE3DKR, SIRA60DP-T1-GE3CT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 100A, Powerpak So; Channel Type Vishay - 99Y9654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, Powerpak So; Channel Type Vishay
99Y9654
Mosfet, N-Ch, 30V, 100A, Powerpak So; Channel Type Vishay 99Y9654
MOSFET, N-CH, 30V, 100A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA60DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA60DP-T1-GE3
Single FETs, MOSFETs SIRA60DP-T1-GE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site Datasheet
30V 100A 57W 0.94mΩ@10V,20A 2.2V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS - 17930-SIRA60DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
30V 100A 57W 0.94mΩ@10V,20A 2.2V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS
17930-SIRA60DP-T1-GE3
30V 100A 57W 0.94mΩ@10V,20A 2.2V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS 17930-SIRA60DP-T1-GE3
30V 100A 57W 0.94mΩ@10V,20A 2.2V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

30V 100A 57W 0.94mΩ@10V,20A 2.2V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

Supplier's Site
MOSFET N-CH 30V 100A POWERPAKSO - 880-SIRA60DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 100A POWERPAKSO
880-SIRA60DP-T1-GE3
MOSFET N-CH 30V 100A POWERPAKSO 880-SIRA60DP-T1-GE3
MOSFET N-CH 30V 100A POWERPAKSO

MOSFET N-CH 30V 100A POWERPAKSO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA60DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA60DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA60DP-T1-GE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIRA60DP-T1-GE3DKR-ND 278-SIRA60DP-T1-GE3 895085-SIRA60DP-T1-GE3 SIRA60DP-T1-GE3 99Y9654 SIRA60DP-T1-GE3 17930-SIRA60DP-T1-GE3 880-SIRA60DP-T1-GE3 SIRA60DP-T1-GE3
Product Name Single FETs, MOSFETs 30V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA60DP-T1-GE3 MOSFET Mosfet, N-Ch, 30V, 100A, Powerpak So; Channel Type Vishay Single FETs, MOSFETs 30V 100A 57W 0.94mΩ@10V,20A 2.2V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS MOSFET N-CH 30V 100A POWERPAKSO Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape and Reel SO-8; SOT3; PowerPAK® SO-8 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 5000 milliwatts 57000 milliwatts 57000 milliwatts
Unlock Full Specs
to access all available technical data