Vishay Intertechnology, Inc. 40V 60A MOSFET Transistor SIRA54DP-T1-GE3

Description
SIRA54DP-T1-GE3 Vishay MOSFETs Transistor N-CH 40V 60A 8-Pin PowerPAK SO EP T/R - Arrow.com Product overview: SIRA54DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA54DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIRA54DP-T1-GE3 Vishay MOSFETs Transistor N-CH 40V 60A 8-Pin PowerPAK SO EP T/R - Arrow.com Product overview: SIRA54DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA54DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 60A MOSFET Transistor
278-SIRA54DP-T1-GE3
40V 60A MOSFET Transistor 278-SIRA54DP-T1-GE3
SIRA54DP-T1-GE3 Vishay MOSFETs Transistor N-CH 40V 60A 8-Pin PowerPAK SO EP T/R - Arrow.com Product overview: SIRA54DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA54DP-T1-GE3 can be used for catalog matching and distributor lookup.

SIRA54DP-T1-GE3 Vishay MOSFETs Transistor N-CH 40V 60A 8-Pin PowerPAK SO EP T/R - Arrow.com Product overview: SIRA54DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA54DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIRA54DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIRA54DP-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIRA54DP-T1-GE3TR-ND
N-Channel 40V 60A (Tc) 36.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 36.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIRA54DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIRA54DP-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIRA54DP-T1-GE3DKR-ND
N-Channel 40V 60A (Tc) 36.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 36.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIRA54DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIRA54DP-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIRA54DP-T1-GE3CT-ND
N-Channel 40V 60A (Tc) 36.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 36.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1117857-SIRA54DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1117857-SIRA54DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1117857-SIRA54DP-T1-GE3
Win Source Part Number: 1117857-SIRA54DP-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 2.35mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 36.7W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 5300 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SIRA54DPT1GE3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA54DP-T1-GE3CT,SI RA54DP-T1-GE3TR,SIRA 54DP-T1-GE3DKR Base Product Number: SIRA54 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1117857-SIRA54DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 2.35mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 36.7W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 5300 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SIRA54DPT1GE3;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA54DP-T1-GE3CT,SIRA54DP-T1-GE3TR,SIRA54DP-T1-GE3DKR
Base Product Number: SIRA54
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA54DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA54DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA54DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA54DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA54DP-T1-GE3
Single FETs, MOSFETs SIRA54DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIRA54DP-T1-GE3 742-SIRA54DP-T1-GE3TR-ND 1117857-SIRA54DP-T1-GE3 SIRA54DP-T1-GE3 SIRA54DP-T1-GE3 SIRA54DP-T1-GE3
Product Name 40V 60A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 4400 milliwatts 36700 milliwatts 36700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel SO-8; PowerPAK® SO-8 SO-8; SOT3 Surface Mount SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 1.5A MOSFET Transistor - 278-AUIRFL014N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers