Trans MOSFET N-CH 40V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIRA52DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA52DP-T1-RE3 can be used for catalog matching and distributor lookup.
MOSFET 40V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 40V 60A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SIRA52DP-T1-RE3 | SIRA52DP-T1-RE3 | SIRA52DP-T1-RE3 |
| Product Name | 40V 60A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| PD | 48000 milliwatts |