Vishay Precision Group Single FETs, MOSFETs SIRA50ADP-T1-RE3

Description
N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIRA50ADP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA50ADP-T1-RE3DKR-ND
Single FETs, MOSFETs SIRA50ADP-T1-RE3DKR-ND
N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA50ADP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA50ADP-T1-RE3TR-ND
Single FETs, MOSFETs SIRA50ADP-T1-RE3TR-ND
N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA50ADP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA50ADP-T1-RE3CT-ND
Single FETs, MOSFETs SIRA50ADP-T1-RE3CT-ND
N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 54.8A (Ta), 219A (Tc) 6.25W (Ta), 100W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
40V 54.8A MOSFET Transistor
278-SIRA50ADP-T1-RE3
40V 54.8A MOSFET Transistor 278-SIRA50ADP-T1-RE3
Trans MOSFET N-CH 40V 54.8A 8-Pin PowerPAK SO EP T/R Product overview: SIRA50ADP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 54.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 54.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA50ADP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 54.8A 8-Pin PowerPAK SO EP T/R Product overview: SIRA50ADP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 54.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 54.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA50ADP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970251-SIRA50ADP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970251-SIRA50ADP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970251-SIRA50ADP-T1-RE3
Win Source Part Number: 970251-SIRA50ADP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 54.8A (Ta), 219A (Tc) Rds On (Max) @ Id, Vgs: 1.04mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 6.25W (Ta), 100W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7300 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA50ADP-T1-RE3TR,S IRA50ADP-T1-RE3DKR,S IRA50ADP-T1-RE3CT Base Product Number: SIRA50 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 970251-SIRA50ADP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 54.8A (Ta), 219A (Tc)
Rds On (Max) @ Id, Vgs: 1.04mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 6.25W (Ta), 100W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7300 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA50ADP-T1-RE3TR,SIRA50ADP-T1-RE3DKR,SIRA50ADP-T1-RE3CT
Base Product Number: SIRA50
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 219A, 40V, Powerpak So; Transistor Polarity Vishay - 38AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 219A, 40V, Powerpak So; Transistor Polarity Vishay
38AH5931
Mosfet, N-Ch, 219A, 40V, Powerpak So; Transistor Polarity Vishay 38AH5931
MOSFET, N-CH, 219A, 40V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:219A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 219A, 40V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:219A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 40V Vds 20/-16V Vgs PowerPAK SO-8

MOSFET 40V Vds 20/-16V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA50ADP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA50ADP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA50ADP-T1-RE3
MOSFET N-CH 40V 54.8A/219A PPAK

MOSFET N-CH 40V 54.8A/219A PPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIRA50ADP-T1-RE3DKR-ND 278-SIRA50ADP-T1-RE3 970251-SIRA50ADP-T1-RE3 38AH5931 SIRA50ADP-T1-RE3 SIRA50ADP-T1-RE3
Product Name Single FETs, MOSFETs 40V 54.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 219A, 40V, Powerpak So; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape and Reel SO-8; SOT3 TO-3 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Transconductance 0.1300 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers