Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIRA28BDP-T1-GE3

Description
Win Source Part Number: 959081-SIRA28BDP-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 38A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 3.8W (Ta), 17W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 582 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA28BDP-T1-GE3CT,S IRA28BDP-T1-GE3TR,SI RA28BDP-T1-GE3DKR Base Product Number: SIRA28 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 959081-SIRA28BDP-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 38A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 3.8W (Ta), 17W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 582 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA28BDP-T1-GE3CT,S IRA28BDP-T1-GE3TR,SI RA28BDP-T1-GE3DKR Base Product Number: SIRA28 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 959081-SIRA28BDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
959081-SIRA28BDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 959081-SIRA28BDP-T1-GE3
Win Source Part Number: 959081-SIRA28BDP-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 38A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 3.8W (Ta), 17W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 582 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA28BDP-T1-GE3CT,S IRA28BDP-T1-GE3TR,SI RA28BDP-T1-GE3DKR Base Product Number: SIRA28 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 959081-SIRA28BDP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 38A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 17W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 582 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA28BDP-T1-GE3CT,SIRA28BDP-T1-GE3TR,SIRA28BDP-T1-GE3DKR
Base Product Number: SIRA28
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIRA28BDP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA28BDP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA28BDP-T1-GE3DKR-ND
N-Channel 30V 18A (Ta), 38A (Tc) 3.8W (Ta), 17W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 18A (Ta), 38A (Tc) 3.8W (Ta), 17W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA28BDP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA28BDP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA28BDP-T1-GE3TR-ND
N-Channel 30V 18A (Ta), 38A (Tc) 3.8W (Ta), 17W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 18A (Ta), 38A (Tc) 3.8W (Ta), 17W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA28BDP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA28BDP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA28BDP-T1-GE3CT-ND
N-Channel 30V 18A (Ta), 38A (Tc) 3.8W (Ta), 17W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 18A (Ta), 38A (Tc) 3.8W (Ta), 17W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIRA28BDP-T1-GE3
MOSFET Transistor 278-SIRA28BDP-T1-GE3
Power Field-Effect Transistor, Product overview: SIRA28BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA28BDP-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIRA28BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA28BDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 30V Vds; 20/-16V Vgs PowerPAK SO-8

MOSFET 30V Vds; 20/-16V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 38A, 30V, Powerpak So; Transistor Polarity Vishay - 02AH2520 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 38A, 30V, Powerpak So; Transistor Polarity Vishay
02AH2520
Mosfet, N-Ch, 38A, 30V, Powerpak So; Transistor Polarity Vishay 02AH2520
MOSFET, N-CH, 38A, 30V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 38A, 30V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA28BDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA28BDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA28BDP-T1-GE3
MOSFET N-CH 30V 18A/38A PPAK SO8

MOSFET N-CH 30V 18A/38A PPAK SO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 959081-SIRA28BDP-T1-GE3 SIRA28BDP-T1-GE3DKR-ND 278-SIRA28BDP-T1-GE3 SIRA28BDP-T1-GE3 02AH2520 SIRA28BDP-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Transistor MOSFET Mosfet, N-Ch, 38A, 30V, Powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 3800 to 17000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers