Vishay Intertechnology, Inc. Single FETs, MOSFETs SIRA26DP-T1-RE3

Description
N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIRA26DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA26DP-T1-RE3CT-ND
Single FETs, MOSFETs SIRA26DP-T1-RE3CT-ND
N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA26DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA26DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIRA26DP-T1-RE3DKR-ND
N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA26DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA26DP-T1-RE3TR-ND
Single FETs, MOSFETs SIRA26DP-T1-RE3TR-ND
N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 43.1W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-SIRA26DP-T1-RE3
25V 60A MOSFET Transistor 278-SIRA26DP-T1-RE3
Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIRA26DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA26DP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIRA26DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA26DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277651-SIRA26DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277651-SIRA26DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277651-SIRA26DP-T1-RE3
Win Source Part Number: 1277651-SIRA26DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 43.1W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2247 pF @ 10 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA26DP-T1-RE3,SIRA 26DP-T1-RE3CT,SIRA26 DP-T1-RE3TR,SIRA26DP -T1-RE3DKR Base Product Number: SIRA26 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277651-SIRA26DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 2.65mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 43.1W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2247 pF @ 10 V
Vgs (Max): +16V, -12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA26DP-T1-RE3,SIRA26DP-T1-RE3CT,SIRA26DP-T1-RE3TR,SIRA26DP-T1-RE3DKR
Base Product Number: SIRA26
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA26DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA26DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA26DP-T1-RE3
MOSFET N-CH 25V 60A PPAK SO-8

MOSFET N-CH 25V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V Vds 16V Vgs PowerPAK SO-8

MOSFET 25V Vds 16V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIRA26DP-T1-RE3CT-ND 278-SIRA26DP-T1-RE3 1277651-SIRA26DP-T1-RE3 SIRA26DP-T1-RE3 SIRA26DP-T1-RE3
Product Name Single FETs, MOSFETs 25V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape and Reel SO-8; SOT3 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data