Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIRA24DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA24DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895083-SIRA24DP-T1-G
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 60A (Tc) 62.5W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIRA24
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIRA24DP-T1-GE3CT, SIRA24DP-T1-GE3DKR, SIRA24DP-T1-GE3TR
N-Channel 25V 60A (Tc) 62.5W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 25V 60A (Tc) 62.5W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 25V 60A (Tc) 62.5W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 25V 60A PPAK SO-8
MOSFET N-CH 25V 60A PPAK SO-8
MOSFET 25V Vds 20V Vgs PowerPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIRA24DP-T1-GE3 | 895083-SIRA24DP-T1-GE3 | SIRA24DP-T1-GE3TR-ND | SIRA24DP-T1-GE3 | SIRA24DP-T1-GE3 | SIRA24DP-T1-GE3 |
| Product Name | 25V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA24DP-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 5000 milliwatts | 62500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape and Reel | SO-8; SOT3; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 |