Vishay Intertechnology, Inc. 25V 82A MOSFET Transistor SIRA20BDP-T1-GE3

Description
Trans MOSFET N-CH 25V 82A 8-Pin PowerPAK SO EP T/R Product overview: SIRA20BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA20BDP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 25V 82A 8-Pin PowerPAK SO EP T/R Product overview: SIRA20BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA20BDP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 82A MOSFET Transistor
278-SIRA20BDP-T1-GE3
25V 82A MOSFET Transistor 278-SIRA20BDP-T1-GE3
Trans MOSFET N-CH 25V 82A 8-Pin PowerPAK SO EP T/R Product overview: SIRA20BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA20BDP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 82A 8-Pin PowerPAK SO EP T/R Product overview: SIRA20BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA20BDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 982860-SIRA20BDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
982860-SIRA20BDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 982860-SIRA20BDP-T1-GE3
Win Source Part Number: 982860-SIRA20BDP-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 82A (Ta), 335A (Tc) Rds On (Max) @ Id, Vgs: 0.58mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 6.3W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9950 pF @ 15 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIRA20BDP-T1-GE3 TR,742-SIRA20BDP-T1- GE3DKR,742-SIRA20BDP -T1-GE3CT Base Product Number: SIRA20

Win Source Part Number: 982860-SIRA20BDP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 82A (Ta), 335A (Tc)
Rds On (Max) @ Id, Vgs: 0.58mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 6.3W (Ta), 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9950 pF @ 15 V
Vgs (Max): +16V, -12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIRA20BDP-T1-GE3TR,742-SIRA20BDP-T1-GE3DKR,742-SIRA20BDP-T1-GE3CT
Base Product Number: SIRA20

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIRA20BDP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIRA20BDP-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIRA20BDP-T1-GE3TR-ND
N-Channel 25V 82A (Ta), 335A (Tc) 6.3W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 82A (Ta), 335A (Tc) 6.3W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIRA20BDP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIRA20BDP-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIRA20BDP-T1-GE3DKR-ND
N-Channel 25V 82A (Ta), 335A (Tc) 6.3W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 82A (Ta), 335A (Tc) 6.3W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIRA20BDP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIRA20BDP-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIRA20BDP-T1-GE3CT-ND
N-Channel 25V 82A (Ta), 335A (Tc) 6.3W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 82A (Ta), 335A (Tc) 6.3W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 2282916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282916
MOSFETs 2282916
N-Channel 25-V (D-S) MOSFET

N-Channel 25-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282916P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282916P
MOSFETs 2282916P
N-Channel 25-V (D-S) MOSFET

N-Channel 25-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282915 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282915
MOSFETs 2282915
N-Channel 25-V (D-S) MOSFET

N-Channel 25-V (D-S) MOSFET

Supplier's Site
Mosfet, N-Ch, 25V, 335A, Powerpak So Rohs Compliant Vishay - 15AJ3207 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 335A, Powerpak So Rohs Compliant Vishay
15AJ3207
Mosfet, N-Ch, 25V, 335A, Powerpak So Rohs Compliant Vishay 15AJ3207
MOSFET, N-CH, 25V, 335A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 25V, 335A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA20BDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA20BDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA20BDP-T1-GE3
MOSFET N-CH 25V 82A/335A PPAK

MOSFET N-CH 25V 82A/335A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIRA20BDP-T1-GE3 982860-SIRA20BDP-T1-GE3 742-SIRA20BDP-T1-GE3TR-ND 2282916 15AJ3207 SIRA20BDP-T1-GE3
Product Name 25V 82A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 25V, 335A, Powerpak So Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
PD 6300 milliwatts 6300 to 104000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details