Vishay Precision Group Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay SIRA18DP-T1-GE3.

Description
MOSFET, N-CH, 30V, 33A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
Description
MOSFET, N-CH, 30V, 33A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay - 96AC3670 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay
96AC3670
Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay 96AC3670
MOSFET, N-CH, 30V, 33A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 33A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 96AC3670
Product Name Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay
IDSS 33000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - ALD212914SAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers