Vishay Precision Group MOSFETs SIRA12DP-T1-GE3

Description
Vishay SIRA12DP-T1-GE3 MOSFET
Request a Quote Datasheet
Description
Vishay SIRA12DP-T1-GE3 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567431P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567431P
MOSFETs 2567431P
Vishay SIRA12DP-T1-GE3 MOSFET

Vishay SIRA12DP-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 2567430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567430
MOSFETs 2567430
Vishay SIRA12DP-T1-GE3 MOSFET

Vishay SIRA12DP-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 2567431 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567431
MOSFETs 2567431
Vishay SIRA12DP-T1-GE3 MOSFET

Vishay SIRA12DP-T1-GE3 MOSFET

Supplier's Site
Singapore, Singapore
30V 25A SOIC MOSFET Transistor
278-SIRA12DP-T1-GE3
30V 25A SOIC MOSFET Transistor 278-SIRA12DP-T1-GE3
30V N-CH MOSFET, 25A, 4.3mR Rds(on), SOIC, SM Product overview: SIRA12DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA12DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 25A, 4.3mR Rds(on), SOIC, SM Product overview: SIRA12DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA12DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA12DP-T1-GE3 - 028768-SIRA12DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA12DP-T1-GE3
028768-SIRA12DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA12DP-T1-GE3 028768-SIRA12DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028768-SIRA12DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.5W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2070pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028768-SIRA12DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.5W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2070pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIRA12DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA12DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA12DP-T1-GE3DKR-ND
N-Channel 30V 25A (Tc) 4.5W (Ta), 31W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 25A (Tc) 4.5W (Ta), 31W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA12DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA12DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA12DP-T1-GE3CT-ND
N-Channel 30V 25A (Tc) 4.5W (Ta), 31W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 25A (Tc) 4.5W (Ta), 31W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA12DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA12DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA12DP-T1-GE3TR-ND
N-Channel 30V 25A (Tc) 4.5W (Ta), 31W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 25A (Tc) 4.5W (Ta), 31W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 4.3mOhm@10V 25A N-Ch G-IV

MOSFET 30V 4.3mOhm@10V 25A N-Ch G-IV

Buy Now Datasheet
Single FETs, MOSFETs - SIRA12DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA12DP-T1-GE3
Single FETs, MOSFETs SIRA12DP-T1-GE3
MOSFET N-CH 30V 25A PPAK SO-8

MOSFET N-CH 30V 25A PPAK SO-8

Supplier's Site
Mosfet, N Channel, 30V, 25A, Powerpak So-8; Channel Type Vishay - 68W7085 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 25A, Powerpak So-8; Channel Type Vishay
68W7085
Mosfet, N Channel, 30V, 25A, Powerpak So-8; Channel Type Vishay 68W7085
MOSFET, N CHANNEL, 30V, 25A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 25A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 25A, Powerpak So-8, Full Reel; Channel Type Vishay - 68W7086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 25A, Powerpak So-8, Full Reel; Channel Type Vishay
68W7086
Mosfet, N Channel, 30V, 25A, Powerpak So-8, Full Reel; Channel Type Vishay 68W7086
MOSFET, N CHANNEL, 30V, 25A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 25A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA12DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA12DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA12DP-T1-GE3
MOSFET N-CH 30V 25A PPAK SO-8

MOSFET N-CH 30V 25A PPAK SO-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567431P 278-SIRA12DP-T1-GE3 028768-SIRA12DP-T1-GE3 SIRA12DP-T1-GE3DKR-ND SIRA12DP-T1-GE3 SIRA12DP-T1-GE3 68W7085 68W7086 SIRA12DP-T1-GE3
Product Name MOSFETs 30V 25A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA12DP-T1-GE3 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 30V, 25A, Powerpak So-8; Channel Type Vishay Mosfet, N Channel, 30V, 25A, Powerpak So-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 TO-3; SO-8 Surface Mount
PD 31000 milliwatts 4500 to 31000 milliwatts 4500 milliwatts 31000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data