Vishay Precision Group MOSFETs SIRA10DP-T1-GE3

Description
N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V
Request a Quote Datasheet
Description
N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567429P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567429P
MOSFETs 2567429P
N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V

N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V

Supplier's Site
MOSFETs - 2567429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567429
MOSFETs 2567429
N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V

N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V

Supplier's Site
MOSFETs - 2567428 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567428
MOSFETs 2567428
N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V

N-Ch PowerPAK SO-8 BWL 30V 3.7mohm@10V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA10DP-T1-GE3 - 130986-SIRA10DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA10DP-T1-GE3
130986-SIRA10DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA10DP-T1-GE3 130986-SIRA10DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 130986-SIRA10DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2425pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 130986-SIRA10DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2425pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIRA10DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA10DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA10DP-T1-GE3DKR-ND
N-Channel 30V 60A (Tc) 5W (Ta), 40W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 5W (Ta), 40W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA10DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA10DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA10DP-T1-GE3CT-ND
N-Channel 30V 60A (Tc) 5W (Ta), 40W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 5W (Ta), 40W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA10DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA10DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA10DP-T1-GE3TR-ND
N-Channel 30V 60A (Tc) 5W (Ta), 40W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 5W (Ta), 40W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 30A MOSFET Transistor
278-SIRA10DP-T1-GE3
30V 30A MOSFET Transistor 278-SIRA10DP-T1-GE3
30V 30A N-CH MOSFET, 3.7mR Rds On, SO-8 Product overview: SIRA10DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA10DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V 30A N-CH MOSFET, 3.7mR Rds On, SO-8 Product overview: SIRA10DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA10DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N Channel, 30V, 30A, Powerpak So-8; Channel Type Vishay - 68W7083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 30A, Powerpak So-8; Channel Type Vishay
68W7083
Mosfet, N Channel, 30V, 30A, Powerpak So-8; Channel Type Vishay 68W7083
MOSFET, N CHANNEL, 30V, 30A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 30A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 30A, Powerpak So-8, Full Reel; Channel Type Vishay - 68W7084 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 30A, Powerpak So-8, Full Reel; Channel Type Vishay
68W7084
Mosfet, N Ch, 30V, 30A, Powerpak So-8, Full Reel; Channel Type Vishay 68W7084
MOSFET, N CH, 30V, 30A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:40W RoHS Compliant: Yes

MOSFET, N CH, 30V, 30A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:40W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIRA10DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA10DP-T1-GE3
Single FETs, MOSFETs SIRA10DP-T1-GE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA10DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA10DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA10DP-T1-GE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567429P 130986-SIRA10DP-T1-GE3 SIRA10DP-T1-GE3DKR-ND 278-SIRA10DP-T1-GE3 SIRA10DP-T1-GE3 68W7083 68W7084 SIRA10DP-T1-GE3 SIRA10DP-T1-GE3
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA10DP-T1-GE3 Single FETs, MOSFETs 30V 30A MOSFET Transistor MOSFET Mosfet, N Channel, 30V, 30A, Powerpak So-8; Channel Type Vishay Mosfet, N Ch, 30V, 30A, Powerpak So-8, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; PowerPAK SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 TO-3; SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 5000 to 40000 milliwatts 40000 milliwatts 40000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data