Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA06DP-T1-GE3 SIRA06DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 106644-SIRA06DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 3595pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106644-SIRA06DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 3595pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA06DP-T1-GE3 - 106644-SIRA06DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA06DP-T1-GE3
106644-SIRA06DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA06DP-T1-GE3 106644-SIRA06DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 106644-SIRA06DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 3595pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106644-SIRA06DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 77nC @ 10V
Max Input Capacitance: 3595pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIRA06DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA06DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA06DP-T1-GE3TR-ND
N-Channel 30V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA06DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA06DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA06DP-T1-GE3DKR-ND
N-Channel 30V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA06DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA06DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA06DP-T1-GE3CT-ND
N-Channel 30V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
SMD 30V 40A SOIC MOSFET Transistor
278-SIRA06DP-T1-GE3
SMD 30V 40A SOIC MOSFET Transistor 278-SIRA06DP-T1-GE3
N-CH MOSFET 30V 40A 2.5mR SOIC Surface Mount Product overview: SIRA06DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 40A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA06DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 40A 2.5mR SOIC Surface Mount Product overview: SIRA06DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 40A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA06DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 40A, Powerpak So-8; Channel Type Vishay - 68W7081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 40A, Powerpak So-8; Channel Type Vishay
68W7081
Mosfet, N Channel, 30V, 40A, Powerpak So-8; Channel Type Vishay 68W7081
MOSFET, N CHANNEL, 30V, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 30V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay - 68W7082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay
68W7082
Mosfet, N Ch, 30V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay 68W7082
MOSFET, N CH, 30V, 40A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:62.5W RoHS Compliant: Yes

MOSFET, N CH, 30V, 40A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:62.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA06DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA06DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA06DP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
PowerPAK SO-8 MOSFETs ROHS - 17930-SIRA06DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
PowerPAK SO-8 MOSFETs ROHS
17930-SIRA06DP-T1-GE3
PowerPAK SO-8 MOSFETs ROHS 17930-SIRA06DP-T1-GE3
PowerPAK SO-8 MOSFETs ROHS

PowerPAK SO-8 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 106644-SIRA06DP-T1-GE3 SIRA06DP-T1-GE3TR-ND 278-SIRA06DP-T1-GE3 68W7081 68W7082 SIRA06DP-T1-GE3 SIRA06DP-T1-GE3 17930-SIRA06DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA06DP-T1-GE3 Single FETs, MOSFETs SMD 30V 40A SOIC MOSFET Transistor Mosfet, N Channel, 30V, 40A, Powerpak So-8; Channel Type Vishay Mosfet, N Ch, 30V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET PowerPAK SO-8 MOSFETs ROHS
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 5000 to 62500 milliwatts 62500 milliwatts 62500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details