Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA01DP-T1-GE3 SIRA01DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 895075-SIRA01DP-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIRA01 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIRA01DP-T1-GE3DKR, SIRA01DP-T1-GE3CT, SIRA01DP-T1-GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895075-SIRA01DP-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIRA01 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIRA01DP-T1-GE3DKR, SIRA01DP-T1-GE3CT, SIRA01DP-T1-GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA01DP-T1-GE3 - 895075-SIRA01DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA01DP-T1-GE3
895075-SIRA01DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA01DP-T1-GE3 895075-SIRA01DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895075-SIRA01DP-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIRA01 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIRA01DP-T1-GE3DKR, SIRA01DP-T1-GE3CT, SIRA01DP-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 895075-SIRA01DP-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIRA01
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIRA01DP-T1-GE3DKR, SIRA01DP-T1-GE3CT, SIRA01DP-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
30V 26A MOSFET Transistor
278-SIRA01DP-T1-GE3
30V 26A MOSFET Transistor 278-SIRA01DP-T1-GE3
Trans MOSFET P-CH 30V 26A 8-Pin PowerPAK SO EP T/R Product overview: SIRA01DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA01DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 26A 8-Pin PowerPAK SO EP T/R Product overview: SIRA01DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA01DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA01DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA01DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA01DP-T1-GE3TR-ND
P-Channel 30V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA01DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA01DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA01DP-T1-GE3CT-ND
P-Channel 30V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA01DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA01DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA01DP-T1-GE3DKR-ND
P-Channel 30V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 26A (Ta), 60A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA01DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA01DP-T1-GE3
Single FETs, MOSFETs SIRA01DP-T1-GE3
MOSFET P-CH 30V 26A/60A PPAK SO8

MOSFET P-CH 30V 26A/60A PPAK SO8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA01DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA01DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA01DP-T1-GE3
MOSFET P-CH 30V 26A/60A PPAK SO8

MOSFET P-CH 30V 26A/60A PPAK SO8

Supplier's Site
Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay - 50AC9654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay
50AC9654
Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay 50AC9654
MOSFET, P-CH, -30V, -60A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -30V, -60A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 16V Vgs PowerPAK SO-8

MOSFET -30V Vds 16V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 895075-SIRA01DP-T1-GE3 278-SIRA01DP-T1-GE3 SIRA01DP-T1-GE3TR-ND SIRA01DP-T1-GE3 SIRA01DP-T1-GE3 50AC9654 SIRA01DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA01DP-T1-GE3 30V 26A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -60A, Powerpak So; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK® SO-8 Tape and Reel SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 Surface Mount TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313QTR - 123991-AUIRF7313QTR - Win Source Electronics
Specs
Polarity N-Channel
V(BR)DSS 30 volts
PD 2400 milliwatts
View Details
8 suppliers