Vishay Precision Group SMD 30V 60A SOIC MOSFET Transistor SIRA00DP-T1-GE3

Description
N-CH MOSFET 30V 60A 1mR SOIC Surface Mount Product overview: SIRA00DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA00DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 60A 1mR SOIC Surface Mount Product overview: SIRA00DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA00DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 60A SOIC MOSFET Transistor
278-SIRA00DP-T1-GE3
SMD 30V 60A SOIC MOSFET Transistor 278-SIRA00DP-T1-GE3
N-CH MOSFET 30V 60A 1mR SOIC Surface Mount Product overview: SIRA00DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA00DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 60A 1mR SOIC Surface Mount Product overview: SIRA00DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA00DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7879367 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879367
MOSFETs 7879367
MOSFET N-Ch 30V 58A PowerPAK SO8

MOSFET N-Ch 30V 58A PowerPAK SO8

Supplier's Site
MOSFETs - 9194246 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194246
MOSFETs 9194246
MOSFET N-Ch 30V 58A PowerPAK SO8

MOSFET N-Ch 30V 58A PowerPAK SO8

Supplier's Site
MOSFETs - 7879367P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879367P
MOSFETs 7879367P
MOSFET N-Ch 30V 58A PowerPAK SO8

MOSFET N-Ch 30V 58A PowerPAK SO8

Supplier's Site
Single FETs, MOSFETs - SIRA00DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA00DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA00DP-T1-GE3TR-ND
N-Channel 30V 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA00DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA00DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA00DP-T1-GE3DKR-ND
N-Channel 30V 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA00DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA00DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA00DP-T1-GE3CT-ND
N-Channel 30V 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA00DP-T1-GE3 - 108643-SIRA00DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA00DP-T1-GE3
108643-SIRA00DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA00DP-T1-GE3 108643-SIRA00DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 108643-SIRA00DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 11700pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 108643-SIRA00DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 11700pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1mOhm@10V 60A N-Ch G-IV

MOSFET 30V 1mOhm@10V 60A N-Ch G-IV

Buy Now Datasheet
Single FETs, MOSFETs - SIRA00DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA00DP-T1-GE3
Single FETs, MOSFETs SIRA00DP-T1-GE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA00DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA00DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA00DP-T1-GE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay - 70AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay
70AC6478
Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay 70AC6478
MOSFET, N-CH, 30V, 100A, 150DEG C, 104W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; On Resistance Rds(on):830µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, 150DEG C, 104W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; On Resistance Rds(on):830µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, 30V, 60A, Ppakso-8; Transistor Polarity Vishay - 05W5775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 30V, 60A, Ppakso-8; Transistor Polarity Vishay
05W5775
Mosfet, 30V, 60A, Ppakso-8; Transistor Polarity Vishay 05W5775
MOSFET, 30V, 60A, PPAKSO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):830µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.1V; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, 30V, 60A, PPAKSO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):830µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.1V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIRA00DP-T1-GE3 7879367 7879367P SIRA00DP-T1-GE3TR-ND 108643-SIRA00DP-T1-GE3 SIRA00DP-T1-GE3 SIRA00DP-T1-GE3 SIRA00DP-T1-GE3 70AC6478 05W5775
Product Name SMD 30V 60A SOIC MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA00DP-T1-GE3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 100A, 150Deg C, 104W; Transistor Polarity Vishay Mosfet, 30V, 60A, Ppakso-8; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 104000 milliwatts 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type Powerpak so SO-8; SO-8 SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3; SO-8
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers