Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093119-SIR892DP-T1-
Termination: SMD/SMT
Drain to Source Voltage (Vdss): 25 V
Power Dissipation: 5 W
Number of Pins: 8
Rise Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 5 W
Continuous Drain Current (ID): 50 A
Dual Supply Voltage: 25 V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1093119-SIR892DP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR892DP-T1-E3 |
| Package Type | SO-8; SOT3 |