Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP SIR888DP

Description
Manufacturer: Vishay Win Source Part Number: 741740-SIR888DP Manufacturer Homepage: www.vishay.com Reference case: PowerPAKS Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 741740-SIR888DP Manufacturer Homepage: www.vishay.com Reference case: PowerPAKS Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP - 741740-SIR888DP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP
741740-SIR888DP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP 741740-SIR888DP
Manufacturer: Vishay Win Source Part Number: 741740-SIR888DP Manufacturer Homepage: www.vishay.com Reference case: PowerPAKS Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 741740-SIR888DP
Manufacturer Homepage: www.vishay.com
Reference case: PowerPAKS
Reference Date Code: 08+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 741740-SIR888DP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers