Vishay Intertechnology, Inc. 25V 29A MOSFET Transistor SIR888DP-T1-GE3

Description
N-CH MOSFET 25V 29A 3.25mR PPAK SO-8 Product overview: SIR888DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIR888DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 25V 29A 3.25mR PPAK SO-8 Product overview: SIR888DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIR888DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 29A MOSFET Transistor
285-SIR888DP-T1-GE3
25V 29A MOSFET Transistor 285-SIR888DP-T1-GE3
N-CH MOSFET 25V 29A 3.25mR PPAK SO-8 Product overview: SIR888DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIR888DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 25V 29A 3.25mR PPAK SO-8 Product overview: SIR888DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIR888DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP-T1-GE3 - 1096488-SIR888DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP-T1-GE3
1096488-SIR888DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP-T1-GE3 1096488-SIR888DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096488-SIR888DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 5065pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.25 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096488-SIR888DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 5065pF @ 15V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.25 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SIR888DP-T1-GE3 1096488-SIR888DP-T1-GE3
Product Name 25V 29A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR888DP-T1-GE3
Polarity N-Channel N-Channel; N-Channel
PD 48000 milliwatts 5000 to 48000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1697497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details