N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 933839-SIR876DP-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIR876
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SIR876DP-T1-GE3DKR, SIR876DPT1GE3, SIR876DP-T1-GE3CT, SIR876DP-T1-GE3TR
MOSFET N-CH 100V 40A PPAK SO-8 Product overview: SIR876DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR876DP-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 40A PPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SIR876DP-T1-GE3TR-ND | 933839-SIR876DP-T1-GE3 | 278-SIR876DP-T1-GE3 | SIR876DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR876DP-T1-GE3 | 100V 40A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |