Vishay Precision Group N-Channel 100V 40A SOIC MOSFET Transistor SIR876ADP-T1-GE3

Description
N-Channel Power MOSFET, 100V, 40A, 10.8mR, SOIC Product overview: SIR876ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR876ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 100V, 40A, 10.8mR, SOIC Product overview: SIR876ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR876ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 40A SOIC MOSFET Transistor
278-SIR876ADP-T1-GE3
N-Channel 100V 40A SOIC MOSFET Transistor 278-SIR876ADP-T1-GE3
N-Channel Power MOSFET, 100V, 40A, 10.8mR, SOIC Product overview: SIR876ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR876ADP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 100V, 40A, 10.8mR, SOIC Product overview: SIR876ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR876ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SIR876ADP-T1-GE3 - 720372-SIR876ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIR876ADP-T1-GE3
720372-SIR876ADP-T1-GE3
FETs - Single - SIR876ADP-T1-GE3 720372-SIR876ADP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 720372-SIR876ADP-T1- GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: SiR876ADP Categories: Discrete Semiconductor Products Supplier Device Package: PowerPAK SO-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Power Dissipation (Maximum): 5W, 62.5W Alternative Parts (Cross-Reference): AON6224; TPH1400ANH,L1Q(M ; TPH1400ANH; TPH1400ANH,L1Q; Introduction Date: November 21, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 40A Rds On (Maximum) at Id, Vgs: 10.8mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.8V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 49nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1630pF at 50V

Manufacturer: Vishay Siliconix
Win Source Part Number: 720372-SIR876ADP-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: SiR876ADP
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerPAK SO-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SO-8
Power Dissipation (Maximum): 5W, 62.5W
Alternative Parts (Cross-Reference): AON6224; TPH1400ANH,L1Q(M ; TPH1400ANH; TPH1400ANH,L1Q;
Introduction Date: November 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 40A
Rds On (Maximum) at Id, Vgs: 10.8mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 49nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1630pF at 50V

Buy Now Datasheet
Single FETs, MOSFETs - SIR876ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR876ADP-T1-GE3TR-ND
Single FETs, MOSFETs SIR876ADP-T1-GE3TR-ND
N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR876ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR876ADP-T1-GE3CT-ND
Single FETs, MOSFETs SIR876ADP-T1-GE3CT-ND
N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR876ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR876ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR876ADP-T1-GE3DKR-ND
N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR876ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR876ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR876ADP-T1-GE3
MOSFET N-CH 100V 40A PPAK SO-8

MOSFET N-CH 100V 40A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR876ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR876ADP-T1-GE3
Single FETs, MOSFETs SIR876ADP-T1-GE3
MOSFET N-CH 100V 40A PPAK SO-8

MOSFET N-CH 100V 40A PPAK SO-8

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 40A, Powerpak So-8; Channel Type Vishay - 94T2845 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 40A, Powerpak So-8; Channel Type Vishay
94T2845
Mosfet, N Ch, 100V, 40A, Powerpak So-8; Channel Type Vishay 94T2845
MOSFET, N CH, 100V, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N CH, 100V, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay - 94T2846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay
94T2846
Mosfet, N Ch, 100V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay 94T2846
MOSFET, N CH, 100V, 40A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:62.5W RoHS Compliant: Yes

MOSFET, N CH, 100V, 40A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:62.5W RoHS Compliant: Yes

Supplier's Site
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
100V 40A 10.8mΩ@10V,20A 5W 2.8V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS - 17930-SIR876ADP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
100V 40A 10.8mΩ@10V,20A 5W 2.8V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS
17930-SIR876ADP-T1-GE3
100V 40A 10.8mΩ@10V,20A 5W 2.8V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS 17930-SIR876ADP-T1-GE3
100V 40A 10.8mΩ@10V,20A 5W 2.8V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

100V 40A 10.8mΩ@10V,20A 5W 2.8V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR876ADP-T1-GE3 720372-SIR876ADP-T1-GE3 SIR876ADP-T1-GE3TR-ND SIR876ADP-T1-GE3 SIR876ADP-T1-GE3 94T2845 94T2846 SIR876ADP-T1-GE3 17930-SIR876ADP-T1-GE3
Product Name N-Channel 100V 40A SOIC MOSFET Transistor FETs - Single - SIR876ADP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 100V, 40A, Powerpak So-8; Channel Type Vishay Mosfet, N Ch, 100V, 40A, Powerpak So-8, Full Reel; Channel Type Vishay MOSFET 100V 40A 10.8mΩ@10V,20A 5W 2.8V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 62500 milliwatts 5000 to 62500 milliwatts 5000 milliwatts 62500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data