Vishay Precision Group Single FETs, MOSFETs SIR873DP-T1-GE3

Description
P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR873DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR873DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR873DP-T1-GE3TR-ND
P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR873DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR873DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR873DP-T1-GE3DKR-ND
P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR873DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR873DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR873DP-T1-GE3CT-ND
P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 150V 37A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR873DP-T1-GE3 - 851706-SIR873DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR873DP-T1-GE3
851706-SIR873DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR873DP-T1-GE3 851706-SIR873DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 851706-SIR873DP-T1-G E3 Series: TrenchFET® Gen IV Features: 150 V Package: Reel - TR Family Name: SIR873 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIR873DP-T1-GE3DKR, SIR873DP-T1-GE3CT, SIR873DP-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 851706-SIR873DP-T1-GE3
Series: TrenchFET® Gen IV
Features: 150 V
Package: Reel - TR
Family Name: SIR873
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR873DP-T1-GE3DKR, SIR873DP-T1-GE3CT, SIR873DP-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
150V 37A MOSFET Transistor
278-SIR873DP-T1-GE3
150V 37A MOSFET Transistor 278-SIR873DP-T1-GE3
Trans MOSFET P-CH 150V 37A 8-Pin PowerPAK SO EP T/R Product overview: SIR873DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR873DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 150V 37A 8-Pin PowerPAK SO EP T/R Product overview: SIR873DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR873DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR873DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR873DP-T1-GE3
Single FETs, MOSFETs SIR873DP-T1-GE3
MOSFET P-CH 150V 37A PPAK SO-8

MOSFET P-CH 150V 37A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR873DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR873DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR873DP-T1-GE3
MOSFET P-CH 150V 37A PPAK SO-8

MOSFET P-CH 150V 37A PPAK SO-8

Supplier's Site
Mosfet, P-Ch, -150V, -37A, Powerpak So; Channel Type Vishay - 59AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -150V, -37A, Powerpak So; Channel Type Vishay
59AC7443
Mosfet, P-Ch, -150V, -37A, Powerpak So; Channel Type Vishay 59AC7443
MOSFET, P-CH, -150V, -37A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -150V, -37A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs PowerPAK SO-8

MOSFET -150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR873DP-T1-GE3TR-ND 851706-SIR873DP-T1-GE3 278-SIR873DP-T1-GE3 SIR873DP-T1-GE3 SIR873DP-T1-GE3 59AC7443 SIR873DP-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR873DP-T1-GE3 150V 37A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -150V, -37A, Powerpak So; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
PD 104 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data