Vishay Precision Group 25V 20V MOSFET Transistor SIR862DP-T1-GE3

Description
MOSFETs 25V Vds 20V Vgs PowerPAK SO-8 Product overview: SIR862DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR862DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 25V Vds 20V Vgs PowerPAK SO-8 Product overview: SIR862DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR862DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 20V MOSFET Transistor
2088-SIR862DP-T1-GE3
25V 20V MOSFET Transistor 2088-SIR862DP-T1-GE3
MOSFETs 25V Vds 20V Vgs PowerPAK SO-8 Product overview: SIR862DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR862DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFETs 25V Vds 20V Vgs PowerPAK SO-8 Product overview: SIR862DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR862DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR862DP-T1-GE3 - 1096483-SIR862DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR862DP-T1-GE3
1096483-SIR862DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR862DP-T1-GE3 1096483-SIR862DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096483-SIR862DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3800pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Vishay
Win Source Part Number: 1096483-SIR862DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 3800pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - SIR862DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR862DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR862DP-T1-GE3CT-ND
N-Channel 25V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR862DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR862DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR862DP-T1-GE3TR-ND
N-Channel 25V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR862DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR862DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR862DP-T1-GE3DKR-ND
N-Channel 25V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR862DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR862DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR862DP-T1-GE3
MOSFET N-CH 25V 50A PPAK SO-8

MOSFET N-CH 25V 50A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR862DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR862DP-T1-GE3
Single FETs, MOSFETs SIR862DP-T1-GE3
MOSFET N-CH 25V 50A PPAK SO-8

MOSFET N-CH 25V 50A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Vds 20V Vgs PowerPAK SO-8

MOSFET 25V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SIR862DP-T1-GE3 1096483-SIR862DP-T1-GE3 SIR862DP-T1-GE3CT-ND SIR862DP-T1-GE3 SIR862DP-T1-GE3 SIR862DP-T1-GE3
Product Name 25V 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR862DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 69 milliwatts 5200 to 69000 milliwatts 5200 milliwatts
Package Type Reel SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 90 nC @ 10 V SO-8; PowerPAK® SO-8
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data