Manufacturer: Vishay
Win Source Part Number: 895068-SIR846DP-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIR846
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR846DPT1GE3, SIR846DP-T1-GE3CT, SIR846DP-T1-GE3TR, SIR846DP-T1-GE3DKR
N-CH MOSFET 100V 60A 7.8mR SOIC SM Product overview: SIR846DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR846DP-T1-GE3 can be used for catalog matching and distributor lookup.
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 100V 60A PPAK SO-8
N CHANNEL MOSFET, 100V, 60A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V; Product Range:-RoHS Compliant: Yes
MOSFET N-CH 100V 60A PPAK SO-8
MOSFET 100V 60A 104W 7.8mohm @ 10V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 895068-SIR846DP-T1-GE3 | 278-SIR846DP-T1-GE3 | SIR846DP-T1-GE3DKR-ND | SIR846DP-T1-GE3 | 35R6201 | SIR846DP-T1-GE3 | SIR846DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR846DP-T1-GE3 | 100V 60A SOIC MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 100V, 60A; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 | ||
| PD | 104000 milliwatts | 6250 milliwatts |