Vishay Intertechnology, Inc. Single FETs, MOSFETs SIR846ADP-T1-RE3

Description
N-Channel 100V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR846ADP-T1-RE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR846ADP-T1-RE3-ND
Single FETs, MOSFETs SIR846ADP-T1-RE3-ND
N-Channel 100V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR846ADP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR846ADP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR846ADP-T1-RE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR846ADP-T1-RE3-ND SIR846ADP-T1-RE3 SIR846ADP-T1-RE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers