Vishay Precision Group SMD 100V 60A 83W MOSFET Transistor SIR846ADP-T1-GE3

Description
N-CH MOSFET, 100V, 60A, 7.8mR, 83W, SMD Product overview: SIR846ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 60A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR846ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET, 100V, 60A, 7.8mR, 83W, SMD Product overview: SIR846ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 60A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR846ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 60A 83W MOSFET Transistor
278-SIR846ADP-T1-GE3
SMD 100V 60A 83W MOSFET Transistor 278-SIR846ADP-T1-GE3
N-CH MOSFET, 100V, 60A, 7.8mR, 83W, SMD Product overview: SIR846ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 60A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR846ADP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 100V, 60A, 7.8mR, 83W, SMD Product overview: SIR846ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 60A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR846ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR846ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR846ADP-T1-GE3CT-ND
Single FETs, MOSFETs SIR846ADP-T1-GE3CT-ND
N-Channel 100V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR846ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR846ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR846ADP-T1-GE3DKR-ND
N-Channel 100V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR846ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR846ADP-T1-GE3TR-ND
Single FETs, MOSFETs SIR846ADP-T1-GE3TR-ND
N-Channel 100V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR846ADP-T1-GE3 - 122876-SIR846ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR846ADP-T1-GE3
122876-SIR846ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR846ADP-T1-GE3 122876-SIR846ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 122876-SIR846ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 2350pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 122876-SIR846ADP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 2350pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR846ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR846ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR846ADP-T1-GE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR846ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR846ADP-T1-GE3
Single FETs, MOSFETs SIR846ADP-T1-GE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 60 A, 100 V, 0.0065 Ohm, 10 V, 1.8 V Rohs Compliant Vishay - 63W4131 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 60 A, 100 V, 0.0065 Ohm, 10 V, 1.8 V Rohs Compliant Vishay
63W4131
Mosfet Transistor, N Channel, 60 A, 100 V, 0.0065 Ohm, 10 V, 1.8 V Rohs Compliant Vishay 63W4131
MOSFET Transistor, N Channel, 60 A, 100 V, 0.0065 ohm, 10 V, 1.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 60 A, 100 V, 0.0065 ohm, 10 V, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay - 94T2842 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay
94T2842
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay 94T2842
MOSFET, N CH, 100V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

MOSFET, N CH, 100V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 100V, 60A, Powerpak So-8; Transistor Polarity Vishay - 94T2841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 60A, Powerpak So-8; Transistor Polarity Vishay
94T2841
Mosfet, N Ch, 100V, 60A, Powerpak So-8; Transistor Polarity Vishay 94T2841
MOSFET, N CH, 100V, 60A, POWERPAK SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CH, 100V, 60A, POWERPAK SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR846ADP-T1-GE3 SIR846ADP-T1-GE3CT-ND 122876-SIR846ADP-T1-GE3 SIR846ADP-T1-GE3 SIR846ADP-T1-GE3 63W4131 94T2842 94T2841 SIR846ADP-T1-GE3
Product Name SMD 100V 60A 83W MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR846ADP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 60 A, 100 V, 0.0065 Ohm, 10 V, 1.8 V Rohs Compliant Vishay Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay Mosfet, N Ch, 100V, 60A, Powerpak So-8; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 83000 milliwatts 5400 to 83000 milliwatts 5400 milliwatts 83000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 Surface Mount SO-8; PowerPAK® SO-8 TO-3 TO-3; SO-8 TO-3; SO-8
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data