Trans MOSFET N-CH 80V 21.3A 8-Pin PowerPAK SO EP T/R Product overview: SIR826LDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 21.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 21.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826LDP-T1-RE3
N-Channel 80V 21.3A (Ta), 86A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 80V 21.3A (Ta), 86A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 80V 21.3A (Ta), 86A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 80V 21.3A/86A PPAK
MOSFET, N-CH, 80V, 86A, POWERPAK SO ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIR826LDP-T1-RE3 | 742-SIR826LDP-T1-RE3CT-ND | SIR826LDP-T1-RE3 | 93AH0390 |
| Product Name | 80V 21.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 86A, Powerpak So Rohs Compliant Vishay |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 80 volts | |||
| PD | 5000 milliwatts | |||
| TJ | -55 C (-67 F) |