Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826DP-T1-GE3 SIR826DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 138615-SIR826DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2900pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 138615-SIR826DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2900pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826DP-T1-GE3 - 138615-SIR826DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826DP-T1-GE3
138615-SIR826DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826DP-T1-GE3 138615-SIR826DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 138615-SIR826DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2900pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 138615-SIR826DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 2900pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 80V 60A SOIC MOSFET Transistor
278-SIR826DP-T1-GE3
SMD 80V 60A SOIC MOSFET Transistor 278-SIR826DP-T1-GE3
N-Ch MOSFET 80V 60A 4.8mR SOIC Surface Mount Product overview: SIR826DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 80V 60A 4.8mR SOIC Surface Mount Product overview: SIR826DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR826DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR826DP-T1-GE3CT-ND
N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR826DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR826DP-T1-GE3DKR-ND
N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR826DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR826DP-T1-GE3TR-ND
N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR826DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR826DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR826DP-T1-GE3
MOSFET N-CH 80V 60A PPAK SO-8

MOSFET N-CH 80V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR826DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR826DP-T1-GE3
Single FETs, MOSFETs SIR826DP-T1-GE3
MOSFET N-CH 80V 60A PPAK SO-8

MOSFET N-CH 80V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V 4.8mOhm@10V 60A N-Ch MV T-FET

MOSFET 80V 4.8mOhm@10V 60A N-Ch MV T-FET

Buy Now Datasheet
Mosfet, N Ch, 80V, 60A, Powerpak So-8; Channel Type Vishay - 94T2658 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 80V, 60A, Powerpak So-8; Channel Type Vishay
94T2658
Mosfet, N Ch, 80V, 60A, Powerpak So-8; Channel Type Vishay 94T2658
MOSFET, N CH, 80V, 60A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CH, 80V, 60A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 80V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay - 65T1668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay
65T1668
Mosfet, N Channel, 80V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay 65T1668
MOSFET, N CHANNEL, 80V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138615-SIR826DP-T1-GE3 278-SIR826DP-T1-GE3 SIR826DP-T1-GE3CT-ND SIR826DP-T1-GE3 SIR826DP-T1-GE3 SIR826DP-T1-GE3 94T2658 65T1668
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826DP-T1-GE3 SMD 80V 60A SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 80V, 60A, Powerpak So-8; Channel Type Vishay Mosfet, N Channel, 80V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 80 volts 80 volts
PD 6250 to 104000 milliwatts 104000 milliwatts 6250 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data