Vishay Precision Group N-Channel SMD 80V 60A MOSFET Transistor SIR826ADP-T1-GE3

Description
N-Channel MOSFET, 80V, 60A, 5.5mR Rds(on), Surface Mount Product overview: SIR826ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 80V, 60A, 5.5mR Rds(on), Surface Mount Product overview: SIR826ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 80V 60A MOSFET Transistor
278-SIR826ADP-T1-GE3
N-Channel SMD 80V 60A MOSFET Transistor 278-SIR826ADP-T1-GE3
N-Channel MOSFET, 80V, 60A, 5.5mR Rds(on), Surface Mount Product overview: SIR826ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826ADP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 80V, 60A, 5.5mR Rds(on), Surface Mount Product overview: SIR826ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR826ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR826ADP-T1-GE3DKR-ND
N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR826ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826ADP-T1-GE3CT-ND
Single FETs, MOSFETs SIR826ADP-T1-GE3CT-ND
N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR826ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826ADP-T1-GE3TR-ND
Single FETs, MOSFETs SIR826ADP-T1-GE3TR-ND
N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826ADP-T1-GE3 - 895065-SIR826ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826ADP-T1-GE3
895065-SIR826ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826ADP-T1-GE3 895065-SIR826ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895065-SIR826ADP-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIR826 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIR826ADPT1GE3, SIR826ADP-T1-GE3DKR, SIR826ADP-T1-GE3CT, SIR826ADP-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 895065-SIR826ADP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIR826
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR826ADPT1GE3, SIR826ADP-T1-GE3DKR, SIR826ADP-T1-GE3CT, SIR826ADP-T1-GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SIR826ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR826ADP-T1-GE3
Single FETs, MOSFETs SIR826ADP-T1-GE3
MOSFET N-CH 80V 60A PPAK SO-8

MOSFET N-CH 80V 60A PPAK SO-8

Supplier's Site Datasheet
MOSFET 80V Vds 20V Vgs PowerPAK SO-8

MOSFET 80V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR826ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR826ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR826ADP-T1-GE3
MOSFET N-CH 80V 60A PPAK SO-8

MOSFET N-CH 80V 60A PPAK SO-8

Supplier's Site
Mosfet Transistor, N Channel, 60 A, 80 V, 0.0046 Ohm, 10 V, 1.2 V Rohs Compliant Vishay - 19X1950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 60 A, 80 V, 0.0046 Ohm, 10 V, 1.2 V Rohs Compliant Vishay
19X1950
Mosfet Transistor, N Channel, 60 A, 80 V, 0.0046 Ohm, 10 V, 1.2 V Rohs Compliant Vishay 19X1950
MOSFET Transistor, N Channel, 60 A, 80 V, 0.0046 ohm, 10 V, 1.2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 60 A, 80 V, 0.0046 ohm, 10 V, 1.2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR826ADP-T1-GE3 SIR826ADP-T1-GE3DKR-ND 895065-SIR826ADP-T1-GE3 SIR826ADP-T1-GE3 SIR826ADP-T1-GE3 SIR826ADP-T1-GE3 19X1950
Product Name N-Channel SMD 80V 60A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR826ADP-T1-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 60 A, 80 V, 0.0046 Ohm, 10 V, 1.2 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details