Vishay Intertechnology, Inc. 40V 60A MOSFET Transistor SIR814DP-T1-GE3

Description
MOSFET N-CH 40V 60A PPAK SO-8 Product overview: SIR814DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR814DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 60A PPAK SO-8 Product overview: SIR814DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR814DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 60A MOSFET Transistor
278-SIR814DP-T1-GE3
40V 60A MOSFET Transistor 278-SIR814DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8 Product overview: SIR814DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR814DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 60A PPAK SO-8 Product overview: SIR814DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR814DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR814DP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR814DP-T1-GE3-ND
Single FETs, MOSFETs SIR814DP-T1-GE3-ND
N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR814DP-T1-GE3 - 895062-SIR814DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR814DP-T1-GE3
895062-SIR814DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR814DP-T1-GE3 895062-SIR814DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895062-SIR814DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SIR814 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895062-SIR814DP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIR814
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
VISHAY SIR814DP-T1-GE3 MOSFET Transistor, N Channel, 60 A, 40 V, 0.0017 ohm, 10 V, 1 V - 880-SIR814DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SIR814DP-T1-GE3 MOSFET Transistor, N Channel, 60 A, 40 V, 0.0017 ohm, 10 V, 1 V
880-SIR814DP-T1-GE3
VISHAY SIR814DP-T1-GE3 MOSFET Transistor, N Channel, 60 A, 40 V, 0.0017 ohm, 10 V, 1 V 880-SIR814DP-T1-GE3
VISHAY SIR814DP-T1-GE3 MOSFET Transistor, N Channel, 60 A, 40 V, 0.0017 ohm, 10 V, 1 V

VISHAY SIR814DP-T1-GE3 MOSFET Transistor, N Channel, 60 A, 40 V, 0.0017 ohm, 10 V, 1 V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR814DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR814DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR814DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIR814DP-T1-GE3 SIR814DP-T1-GE3-ND 895062-SIR814DP-T1-GE3 880-SIR814DP-T1-GE3 SIR814DP-T1-GE3
Product Name 40V 60A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR814DP-T1-GE3 VISHAY SIR814DP-T1-GE3 MOSFET Transistor, N Channel, 60 A, 40 V, 0.0017 ohm, 10 V, 1 V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6250 milliwatts 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data