MOSFET N-CH 30V 60A PPAK SO-8 Product overview: SIR812DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR812DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1250009-SIR812DP-T1-
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): STL160NS3LLH7; uPA2765T1A-E2-AY; RS1E320GNTB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 30V 60A PPAK SO-8
MOSFET N-CH 30V 60A PPAK SO-8
MOSFET 30V 60A 104W 1.45mohm @ 10V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIR812DP-T1-GE3 | 1250009-SIR812DP-T1-GE3 | SIR812DP-T1-GE3TR-ND | SIR812DP-T1-GE3 | SIR812DP-T1-GE3 | SIR812DP-T1-GE3 |
| Product Name | 30V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR812DP-T1-GE3 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 6250 milliwatts | 6250 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | SOT3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |